location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PerfectCare Pure GC7610/21 steam ironing station 2400 W 1.5 L T-ionicGlide soleplate Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PerfectCare Pure
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC7610/21
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC7610/21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103653448
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:49:29
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Philips PerfectCare Pure GC7610/21 steam ironing station 2400 W 1.5 L T-ionicGlide soleplate Blue:
This short summary of the Philips PerfectCare Pure GC7610/21 steam ironing station 2400 W 1.5 L T-ionicGlide soleplate Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PerfectCare Pure GC7610/21, 2400 W, 180 g/min, T-ionicGlide soleplate, 5 bar, 1.5 L, 120 g/min

Long summary description Philips PerfectCare Pure GC7610/21 steam ironing station 2400 W 1.5 L T-ionicGlide soleplate Blue:
This is an auto-generated long summary of Philips PerfectCare Pure GC7610/21 steam ironing station 2400 W 1.5 L T-ionicGlide soleplate Blue based on the first three specs of the first five spec groups.

Philips PerfectCare Pure GC7610/21. Iron power: 2400 W, Steam boost performance: 180 g/min, Soleplate type: T-ionicGlide soleplate. Cord length: 70.9" (1.8 m), Hose length: 63" (1.6 m). Width: 13.9" (354 mm), Depth: 8.82" (224 mm), Height: 7.6" (193 mm). Power: 2400 W. Package width: 15.7" (400 mm), Package depth: 11" (280 mm), Package height: 9.06" (230 mm)

Features
Iron power *
2400 W
Maximum steam pressure *
5 bar
Water tank capacity *
1.5 L
Heating time
2 min
Steam boost performance *
180 g/min
Continuous steam performance *
120 g/min
Vertical steam function
Yes
Soleplate type *
T-ionicGlide soleplate
Product color *
Blue
Steam tip for hard-to-reach areas
Yes
Ergonomics
Cord length
70.9" (1.8 m)
Ergonomics
Cord storage
Yes
Hose length
63" (1.6 m)
Weight & dimensions
Width
13.9" (354 mm)
Depth
8.82" (224 mm)
Height
7.6" (193 mm)
Weight
6.61 lbs (3 kg)
Iron weight
2.65 lbs (1.2 kg)
Other features
Power
2400 W
Packaging data
Package width
15.7" (400 mm)
Package depth
11" (280 mm)
Package height
9.06" (230 mm)