location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB External DVD-RW Writer optical disc drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB External DVD-RW Writer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y3T76AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780367278 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 288412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 13:51:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP USB External DVD-RW Writer optical disc drive Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Desktop/Laptop DVD-RW USB & FireWire
  • - Front
  • - CD, DVD
  • - Black
More>>>
Short summary description HP USB External DVD-RW Writer optical disc drive Black:
This short summary of the HP USB External DVD-RW Writer optical disc drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB External DVD-RW Writer, Black, Front, Desktop/Laptop, DVD-RW, USB & FireWire, CD, DVD

Long summary description HP USB External DVD-RW Writer optical disc drive Black:
This is an auto-generated long summary of HP USB External DVD-RW Writer optical disc drive Black based on the first three specs of the first five spec groups.

HP USB External DVD-RW Writer. Product color: Black, Disc loading type: Front. Purpose: Desktop/Laptop, Optical drive type: DVD-RW, Interface: USB & FireWire. CD write speed: 24x, DVD+R write speed: 8x. Width: 5.67" (144 mm), Depth: 5.41" (137.5 mm), Height: 0.551" (14 mm)

Design
Internal *
No
Product color
Black
Disc loading type
Front
Performance
Purpose *
Desktop/Laptop
Optical drive type *
DVD-RW
Interface *
USB & FireWire
Disc types supported
CD, DVD
Writing speed
CD write speed *
24x
DVD+R write speed *
8x
Weight & dimensions
Width
5.67" (144 mm)
Depth
5.41" (137.5 mm)
Height
0.551" (14 mm)
Weight
7.05 oz (200 g)
Package width
7.4" (188 mm)
Package depth
6.65" (169 mm)
Package height
1.57" (40 mm)
Package weight
13.1 oz (370 g)
Technical details
HP segment
Business
Logistics data
Harmonized System (HS) code
84717030
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 5 distributor(s)
Deutschland 3 distributor(s)
Norway 1 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)