location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com RK12OD rack cabinet 12U Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Post 12U Desktop Server Rack, Small Open Frame 19in Computer Rack, Compact Network Rack for AV / Studio / Data / IT Equipment - Free Standing Two-Post Home/Office Rack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RK12OD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030834193 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 247272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:39:06
The date of the most recent change of the data-sheet in Icecat's system
StarTech.com RK12OD user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Diagram (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com RK12OD rack cabinet 12U Freestanding rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2-POST 12U DESKTOP SERVER RACK: Open frame rack for 19" rackmount networking / AV / media / IT equipment; Ideal for use on a workbench or small home/office spaces without dedicated wiring closets
  • - DESIGNED FOR EASY ACCESS: This mini free standing network rack is 23.1in (58.6cm) in height with a compact profile, and is ideal for environments where frequent front and rear access to equipment is required
  • - TECH SPECS: 12U Open Frame Rack; 19in Wide; 2 Post; EIA/ECA-310-E Compliant; Units (U) Heights Marked; 110.2lb (50kg) Capacity; M5 Cage nuts and screws included.
  • - EASY SHIPPING AND ASSEMBLY: Compact flat pack shipping/packaging design to avoid damage and facilitate problem-free installations; Quick and easy setup on a desk, table or floor in your home/office; Ships with cage nuts and screws for mounting equipment
  • - THE IT PRO'S CHOICE: Designed and built for IT Professionals, this 2-Post 12U Desktop Open-Frame Rack is backed for life, including free lifetime 24/5 multi-lingual technical assistance
Guarantee: Lifetime
Long product name StarTech.com RK12OD rack cabinet 12U Freestanding rack Black :
The short editorial description of StarTech.com RK12OD rack cabinet 12U Freestanding rack Black

StarTech.com 2-Post 12U Desktop Server Rack, Small Open Frame 19in Computer Rack, Compact Network Rack for AV / Studio / Data / IT Equipment, Free Standing Two-Post Home/Office Rack (RK12OD)
More>>>
StarTech.com RK12OD rack cabinet 12U Freestanding rack Black:
The official marketing text of StarTech.com RK12OD rack cabinet 12U Freestanding rack Black as supplied by the manufacturer

The RK12OD 12U 19in Desktop Open Frame 2 Post Rack provides the perfect mounting option for smaller Audio/Video and IT equipment where space is limited and a full sized cabinet is not required. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

The 12U rack features a compact and lightweight free-standing design that is suitable for installation on or around your desk giving you easy access to the mounted equipment in your workspace. This lightweight 2 post rack is engineered to meet EIA rack mount standards and includes a pack of 20 M5 screws and Cage Nuts, allowing you to mount up to five devices into the rack right away.

Backed by a StarTech.com lifetime warranty.

The StarTech.com Advantage
- Lightweight open frame desktop rack design saves space
- Easy to assemble and includes some mounting hardware for quick setup

Short summary description StarTech.com RK12OD rack cabinet 12U Freestanding rack Black:
This short summary of the StarTech.com RK12OD rack cabinet 12U Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com RK12OD, Freestanding rack, 12U, 110.2 lbs (50 kg), 5.93 lbs (2.69 kg), Black

Long summary description StarTech.com RK12OD rack cabinet 12U Freestanding rack Black:
This is an auto-generated long summary of StarTech.com RK12OD rack cabinet 12U Freestanding rack Black based on the first three specs of the first five spec groups.

StarTech.com RK12OD. Type: Freestanding rack, Rack capacity: 12U, Maximum weight capacity: 110.2 lbs (50 kg). Weight: 5.93 lbs (2.69 kg). Product color: Black

Features
Rack capacity *
12U
Type *
Freestanding rack
Maximum weight capacity *
110.2 lbs (50 kg)
Product color
Black
Frame type
Open
Product design
2-post
Castor wheels
No
Certification
RoHS, CE, UL
Weight & dimensions
Size (imperial)
19"
Width
19.8" (504 mm)
Depth
11.5" (292 mm)
Weight & dimensions
Height
23" (584.4 mm)
Inner width
17.8" (45.1 cm)
Weight
5.93 lbs (2.69 kg)
Packaging data
Mounting kit
Yes
Package width
6.46" (164 mm)
Package depth
24" (610 mm)
Package height
3.9" (99 mm)
Package weight
6.79 lbs (3.08 kg)
Logistics data
Harmonized System (HS) code
85381000
Other features
Compliance industry standards
EIA RS310-C
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
New Zealand 1 distributor(s)