location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SFPSXMM network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSA Uncoded SFP Module - 1000BASE-SX - 1GbE Multi Mode Fiber (MMF) Optic Transceiver - 1GE Gigabit Ethernet SFP - LC 550m - 850nm - DDM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SFPSXMM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030834940 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:37:51
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com SFPSXMM user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com SFPSXMM network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 100% MSA UNCODED SFP TRANSCEIVER: Designed, programmed and tested to work with compatible MSA Compliant switches and routers to deliver reliable 1GbE connectivity
  • - TECHNICAL SPECS: 1000BASE-SX / 1Gbps / Multi Mode (MMF) / LC Connector / 850nm / Digital Diagnostic Monitoring (DDM) / Distances up to 550m (1804ft)
  • - TESTED FOR COMPATIBILITY: Hot-swappable in MSA Compliant routers and switches
  • - WORKS WITH MSA COMPLIANT SWITCHES: Works with switch models from Ubiquiti, D-Link, Netgear, Supermicro, TP-Link and more that accept uncoded modules
  • - THE IT PRO’S CHOICE: Designed and built for IT Professionals, this SFP module is backed for life (lifetime of module, not network switch), including free lifetime 24/5 multi-lingual technical assistance
Guarantee: 2 Years
Long product name StarTech.com SFPSXMM network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm :
The short editorial description of StarTech.com SFPSXMM network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm

StarTech.com MSA Uncoded Compatible SFP Module - 1000BASE-SX - 1GbE Multi Mode Fiber (MMF) Optic Transceiver - 1GE Gigabit Ethernet SFP - LC 550m - 850nm - DDM (SFPSXMM)
More>>>
StarTech.com SFPSXMM network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm:
The official marketing text of StarTech.com SFPSXMM network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm as supplied by the manufacturer

1000 Mbps (1 Gbps) | Multi Mode Fiber | LC | 550 m (1804 ft) | TAA | Lifetime WarrantyThe SFPSXMM is a TAA compliant MSA compliant fiber SFP transceiver that’s designed, programmed and tested to work with 1000BASE-SX compatible MSA switches and routers. The SFP transceiver module supports a maximum distance of up to 550 m (1804 ft) and delivers dependable 10 GbE connectivity over fiber cabling.Technical Specifications:• Wavelength: 850 nm• Maximum Data Transfer Rate: 1.25 Gbps• Type: Multi Mode Fiber• Connection Type: LC Connector• Maximum Transfer Distance: 550 m (1804 ft)• MTBF: 78,286 hours• Power Consumption: Less than 1 Watt• DDM: NoThis SFP+ fiber module is hot-swappable, making upgrades and replacements seamless by minimizing network disruptions.StarTech.com SFPsAll StarTech.com SFP & SFP+ transceiver modules are backed by a lifetime warranty and free lifetime multilingual technical support. StarTech.com offers a wide variety of SFP modules and direct-attach SFP Cables, providing the convenience and reliability you need to ensure dependable network performance.The StarTech.com Advantage

Short summary description StarTech.com SFPSXMM network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm:
This short summary of the StarTech.com SFPSXMM network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SFPSXMM, Fiber optic, 1250 Mbit/s, SFP, LC, SX, 21653.5" (550 m)

Long summary description StarTech.com SFPSXMM network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm:
This is an auto-generated long summary of StarTech.com SFPSXMM network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm based on the first three specs of the first five spec groups.

StarTech.com SFPSXMM. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP. Product color: Silver, Mean time between failures (MTBF): 78286 h, Brand compatibility: MSA Compliant. Power consumption (typical): 1 W. Width: 0.512" (13 mm), Depth: 2.17" (55 mm), Height: 0.354" (9 mm). Number of products included: 1 pc(s), Package width: 0.984" (25 mm), Package depth: 4.53" (115 mm)

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
1250 Mbit/s
Interface type *
SFP
Multi-mode fiber (MMF) supported
Yes
Fiber optic connector
LC
SFP transceiver standard
SX
Maximum transfer distance
21653.5" (550 m)
Wavelength
850 nm
Networking standards
IEEE 802.3z
Fiber ethernet cabling technology
1000BASE
Duplex system
Full
Digital Diagnostics Monitoring (DDM)
No
Features
Product color
Silver
Hot-swap
Yes
Mean time between failures (MTBF)
78286 h
Brand compatibility
MSA Compliant
Certification
CE, FCC, UL, TAA, REACH
Power
Power consumption (typical)
1 W
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Operational conditions
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
0.512" (13 mm)
Depth
2.17" (55 mm)
Height
0.354" (9 mm)
Weight
0.635 oz (18 g)
Packaging data
Number of products included
1 pc(s)
Package width
0.984" (25 mm)
Package depth
4.53" (115 mm)
Package height
2.56" (65 mm)
Package weight
1.41 oz (40 g)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
8.66" (220 mm)
Master (outer) case length
22" (560 mm)
Harmonized System (HS) code
85369010
Master (outer) case height
8.27" (210 mm)
Quantity per master (outer) case
100 pc(s)
Other features
Dimensions (WxDxH)
0.512 x 2.17 x 0.354" (13 x 55 x 9 mm)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)