location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Home XP-247 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-247
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CF32404 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946614885
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:43:52
The date of the most recent change of the data-sheet in Icecat's system
Data sheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson Expression Home XP-247 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 5760 x 1440 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 27 ppm
  • - Color copying Color scanning
  • - Epson Connect, Epson Remote Print, Epson iPrint
  • - USB port Wi-Fi
  • - 8.6 lbs (3.9 kg)
Guarantee: 12 months
Long product name Epson Expression Home XP-247 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi :
The short editorial description of Epson Expression Home XP-247 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi

Inkjet, Colour print, scan, copy, Wi-fi, USB
More>>>
Epson Expression Home XP-247 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi:
The official marketing text of Epson Expression Home XP-247 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi as supplied by the manufacturer

Compact Wi-Fi small-in-one
Save space, money and time with this Epson small-in-one, featuring individual inks and mobile printing

Expression Home XP-247
Compromise can be a thing of the past; the XP-247 produces high-quality prints whilst also offering great value. As part of the small-in-one range, it provides a printer, scanner and copier, all neatly packaged in a stylish and compact unit. It uses individual inks, so you’re sure to make a saving as only the colour used needs replacing. Printing on the go is also made easy with Epson Connect.

Efficient & affordable
Utilising Epson’s Claria Home Inks, this small-in-one is ideal for producing crisp, clear text documents and glossy, lab-quality photos. Get more for your money too with individual inks, as only only the colour used needs to be replaced.

Mobile printing
Whether using a smartphone or tablet, the iPrint app1 can be downloaded to a range of devices for truly wireless printing and scanning. The possibilities don’t end there; with Epson Email Print1 it is possible to print from almost anywhere in the world1 by simply emailing documents and photos directly to the printer. For creative-minded people, the Creative Print1 app can print photos directly from Facebook, create custom greeting cards and stationery, and even turn photos into colouring book templates.

Flexible
Multiple users can easily print and scan wirelessly from around the home.

Space saving
Stylish and compact - the XP-247's small and lightweight design means it doesn't take up much valuable desk space.

Key Features
- Small-in-one: Save space, money and time
- Mobile printing: Freedom to print and scan from almost anywhere1
- Claria Home Ink: Save money with individual inks - only replace the colour used
- Wi-Fi: Easy wireless printing and scanning
- Compact: Small and lightweight design

Short summary description Epson Expression Home XP-247 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi:
This short summary of the Epson Expression Home XP-247 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Home XP-247, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, A4, White

Long summary description Epson Expression Home XP-247 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi:
This is an auto-generated long summary of Epson Expression Home XP-247 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression Home XP-247. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: White

Printing
Duplex printing mode
Manual
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Print speed (ISO/IEC 24734) mono
8 ipm
Print speed (ISO/IEC 24734) color
4 ipm
Copying
Copying *
Color copying
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
A4 (210 x 297)
Scan technology
CIS
Fax
Faxing *
No
Features
Printing colors *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
50 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Photo paper, Plain paper
Multi-purpose tray media types
Plain paper
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Legal
Envelopes sizes
10, B5, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Ports & interfaces
Standard interfaces
USB, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Mobile printing technologies
Epson Connect, Epson Remote Print, Epson iPrint
Design
Product color *
White
Market positioning *
Home & office
Power
Power consumption (copying)
12 W
Power consumption (sleep)
1.6 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.4" (390 mm)
Depth
11.8" (300 mm)
Height
5.71" (145 mm)
Weight
8.6 lbs (3.9 kg)
Packaging content
Cartridge(s) included
Yes
Other features
Duplex
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-10-05 03:03:53
Uk has collected 1 expert review for Epson Expression Home XP-247 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Epson Expression Home XP-245 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi Epson Expression Home XP-245 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi
(show image)
C11CF32401 XP-245 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-442 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi Epson Expression Home XP-442 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
(show image)
C11CF30401 XP-442 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-425 Epson Expression Home XP-425
(show image)
C11CD89402 XP-425 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-432 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi Epson Expression Home XP-432 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
(show image)
C11CE62401 XP-432 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-235 Inkjet A4 5760 x 1440 DPI 6.2 ppm Wi-Fi Epson Expression Home XP-235 Inkjet A4 5760 x 1440 DPI 6.2 ppm Wi-Fi
(show image)
C11CE64401 XP-235 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-335 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi Epson Expression Home XP-335 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
(show image)
C11CE63402 XP-335 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-322 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi Epson Expression Home XP-322 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
(show image)
C11CD90401 XP-322 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-325 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi Epson Expression Home XP-325 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
(show image)
C11CD90402 XP-325 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-412 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi Epson Expression Home XP-412 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
(show image)
C11CC91308 XP-412 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-415 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi Epson Expression Home XP-415 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
(show image)
C11CC91301 XP-415 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)