location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce DS-1630 Flatbed scanner 1200 x 1200 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-1630
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B239401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946619095 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 280724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:07:39
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson WorkForce DS-1630 Flatbed scanner 1200 x 1200 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed scanner 1200 x 1200 DPI
  • - Color scanning Duplex scanning
  • - A4
  • - Maximum scan size: 8.27 x 11.7" (210 x 297 mm) Sensor type: CIS
  • - USB port
  • - Power supply type: AC 11 W
Long product name Epson WorkForce DS-1630 Flatbed scanner 1200 x 1200 DPI A4 Black, White :
The short editorial description of Epson WorkForce DS-1630 Flatbed scanner 1200 x 1200 DPI A4 Black, White

Color, CIS, 1200dpi, 8.5x14", USB 3.0, White\Black
More>>>
Epson WorkForce DS-1630 Flatbed scanner 1200 x 1200 DPI A4 Black, White:
The official marketing text of Epson WorkForce DS-1630 Flatbed scanner 1200 x 1200 DPI A4 Black, White as supplied by the manufacturer

The affordable, versatile flatbed scanner with ADF for more productivity
Streamline workflows and increase productivity with the DS-1630 document scanner. Combining a flatbed scanner with the convenience of a 50-page ADF, this affordable solution is ideal for virtually any task. Quickly scan stacks of documents up to 8.5" x 14". Or, use the flatbed for IDs, passports, booklets, fragile items and more. Offering speeds up to 25 ppm1, plus auto-duplexing, the DS-1630 also includes TWAIN and ISIS® drivers for seamless integration with existing document management systems. Scan to a PC, Mac® or online storage accounts2 with one touch. Plus, the included software suite features Epson Document Capture, ABBYY® FineReader®3 and Presto! BizCard® Reader.

Scan and Archive Documents
Scan important documents and save them as JPEGs or PDFs.

Automatic Two-Sided Scanning
Save time with auto-duplex scanning through the Auto Document Feeder

Amazing Quality and Detail
Get smooth gradations; sharp, grain-free images and crisp, clear text.

Automatic Document Feeder
Easily scan stacks of documents with the built-in automatic document feeder.

- Versatile scanning from a leader in image capturing technology — auto-duplex scanning through the Auto Document Feeder (ADF), plus a flatbed for photo IDs, passports, fragile items and more
- Scan stacks of documents up to 25 ppm — features a 50-page ADF
- Seamless compatibility with document management systems — includes TWAIN and ISIS drivers for easy integration with existing software
- Scan to online storage accounts — intuitively scan to Dropbox™, SharePoint®, Evernote®, FileBound and Google Drive™ and more
- Organize easily with the included software suite — features Epson Document Capture, ABBYY FineReader and Presto! BizCard Reader, for virtually any need
- Streamline your workflow — easy, one-touch scanning to folders, email, online storage accounts and more
- Scan originals in a variety of sizes — up to 8.5" x 11.7" on the flatbed and up to 8.5" x 14" using the ADF
- Generate searchable and editable files — scan to editable Word and Excel® files or searchable PDF files; OCR software included
- Intelligent color and image adjustments — auto crop, skew correction, blank page and background removal with Epson Image Processing Technology
- Send scans to any computer on your network — optional Network Interface Unit available for workgroup sharing

Short summary description Epson WorkForce DS-1630 Flatbed scanner 1200 x 1200 DPI A4 Black, White:
This short summary of the Epson WorkForce DS-1630 Flatbed scanner 1200 x 1200 DPI A4 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce DS-1630, 8.27 x 11.7" (210 x 297 mm), 1200 x 1200 DPI, 30 bit, 24 bit, 10 bit, 8 bit

Long summary description Epson WorkForce DS-1630 Flatbed scanner 1200 x 1200 DPI A4 Black, White:
This is an auto-generated long summary of Epson WorkForce DS-1630 Flatbed scanner 1200 x 1200 DPI A4 Black, White based on the first three specs of the first five spec groups.

Epson WorkForce DS-1630. Maximum scan size: 8.27 x 11.7" (210 x 297 mm), Optical scanning resolution: 1200 x 1200 DPI, Input color depth: 30 bit. Scanner type: Flatbed scanner, Product color: Black, White. Sensor type: CIS, Daily duty cycle (max): 1500 pages, Light source: RGB LED. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Auto Document Feeder (ADF) media weight: 50 - 120 g/m², Maximum scan area (ADF): 8.27 x 120" (210 x 3048 mm)

Scanning
Maximum scan size *
8.27 x 11.7" (210 x 297 mm)
Optical scanning resolution *
1200 x 1200 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
30 bit
Output color depth
24 bit
Input grayscale depth
10 bit
Output grayscale depth
8 bit
ADF scan speed (b/w, A4)
25 ppm
ADF scan speed (color, A4)
25 ppm
Duplex ADF scan speed (b/w, A4)
10 ipm
Design
Scanner type *
Flatbed scanner
Product color *
Black, White
Built-in display *
No
Performance
Sensor type *
CIS
Light source
RGB LED
Scan file formats
JPEG, PDF, TIFF
Daily duty cycle (max) *
1500 pages
Scan to
File, PC
Scan drivers
TWAIN, ISIS
Password protection
Yes
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Auto Document Feeder (ADF) media weight
50 - 120 g/m²
Maximum scan area (ADF)
8.27 x 120" (210 x 3048 mm)
Minimum scan area (ADF)
3.5 x 5" (89 x 127 mm)
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
11 W
Power consumption (standby)
5.8 W
Power consumption (off)
0.15 W
Power consumption (PowerSave)
0.8 W
AC input frequency
50 - 60 Hz
Input voltage
100 - 120 V
Packaging data
Quantity per pack
1 pc(s)
Package width
7.68" (195 mm)
Package depth
20.5" (520 mm)
Package height
15.9" (405 mm)
Package weight
10.6 lbs (4.83 kg)
Features
Country of origin
Indonesia
Network
IPv6 support
Yes
Supported network protocols
TCP/IP, DHCP, DNS, SNMP, SLP
System requirements
Compatible operating systems
Mac OS 10.7.x, Mac OS 10.8.x, Mac OS 10.9.x, Mac OS X, Mac OS X 10.6.8, Windows 10, Windows 7, Windows 7, 64-Bit-Version, Windows 8, Windows 8 (32/64 Bit), Windows 8.1, Windows 8.1 x64 Edition, Windows Vista, Windows Vista, 64-Bit-Version
Windows operating systems supported
Windows 10, Windows 7, Windows 7 x64, Windows 8, Windows 8 x64, Windows 8.1, Windows 8.1 x64, Windows Vista, Windows Vista x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
17.8" (451 mm)
Depth
12.5" (318 mm)
Height
4.76" (121 mm)
Weight
8.6 lbs (3.9 kg)
Packaging content
Software CD
Yes
Warranty card
Yes
Cables included
AC
Quick start guide
Yes
Drivers included
Yes
Bundled software
Epson Document Capture (Mac only), Epson Document Capture Pro (Windows only), Epson Document Capture Pro Server (on free download), Epson Scan 2
Other features
Control panel
5-line LCD with Push Scan features
Image formats supported
BMP, JPEG, TIFF
Cabling technology
10/100/1000Base-T(X)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Quantity per pallet
40 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
5.91" (15 cm)
Quantity per pallet layer
8 pc(s)
Quantity per pallet layer (UK)
10 pc(s)
Quantity per pallet (UK)
50 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
5.91" (15 cm)
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2018-11-01 04:27:22
Uk has collected 1 expert review for Epson WorkForce DS-1630 Flatbed scanner 1200 x 1200 DPI A4 Black, White and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2018-11-01 04:27:22
The Epson DS-1630 Flatbed Color Document Scanner ($299.99) is a low-volume document scanner designed for small and home-based offices. It combines the versatility of a flatbed and a sheet-feed scanner with an automatic document feeder (ADF), and supports...
Good Low price, Fast single-sided scanning, Includes document and contact management software, Accurate OCR...
Bad Slow at duplex scanning, Saving to searchable PDF could be faster...
Bottom line Though it's slow at two-sided scanning, the entry-level Epson DS-1630 is a capable and reliable document scanner for the price, and it comes with a robust software bundle...
70%
pcmag.com
Updated:
2020-06-10 04:18:20
The Epson DS-1630 Flatbed Color Document Scanner ($299.99) is a low-volume document scanner designed for small and home-based offices. It combines the versatility of a flatbed and a sheet-feed scanner with an automatic document feeder (ADF), and supports...
Good Low price, Fast single-sided scanning, Includes document and contact management software, Accurate OCR...
Bad Slow at duplex scanning, Saving to searchable PDF could be faster...
Bottom line Though it's slow at two-sided scanning, the entry-level Epson DS-1630 is a capable and reliable document scanner for the price, and it comes with a robust software bundle...
70%
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 4 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)