location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Energy Sistem 426454 MP3/MP4 player 8 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Energy Sistem Check ‘Energy Sistem’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
426454
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
426454
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8432426426454
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Energy Sistem’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Energy Sistem: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2020 09:45:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Energy Sistem 426454 MP3/MP4 player 8 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MP4 player
  • - Flash memory 8 GB Card reader integrated
  • - LCD 1.8" 160 x 128 pixels
  • - Audio formats supported: APE, FLAC, MP3, WMA Headphone connectivity: 3.5 mm
  • - FM radio Voice recording
  • - Interface: USB 2.0 Bluetooth
  • - Continuous audio playback time: 20 h Lithium 300 mAh
Guarantee: 3 Years
Long product name Energy Sistem 426454 MP3/MP4 player 8 GB Black :
The short editorial description of Energy Sistem 426454 MP3/MP4 player 8 GB Black

Energy MP4 Touch Bluetooth Coral
More>>>
Short summary description Energy Sistem 426454 MP3/MP4 player 8 GB Black:
This short summary of the Energy Sistem 426454 MP3/MP4 player 8 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Energy Sistem 426454, MP4 player, 8 GB, LCD, USB 2.0, FM radio, Black

Long summary description Energy Sistem 426454 MP3/MP4 player 8 GB Black:
This is an auto-generated long summary of Energy Sistem 426454 MP3/MP4 player 8 GB Black based on the first three specs of the first five spec groups.

Energy Sistem 426454. Type: MP4 player. Total storage capacity: 8 GB. Display: LCD. Interface: USB 2.0. Card reader integrated. FM radio. Voice recording. Continuous audio playback time: 20 h. Weight: 1.06 oz (30 g). Product color: Black. Headphones included