location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Hardshell EVA Compact Digital Camera Case Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hardshell EVA Compact Digital Camera Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QPB1
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:12:33
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 25 Years
Long product name Case Logic Hardshell EVA Compact Digital Camera Case Black, Silver :
The short editorial description of Case Logic Hardshell EVA Compact Digital Camera Case Black, Silver

Hardshell EVA Compact Digital Camera Case
More>>>
Case Logic Hardshell EVA Compact Digital Camera Case Black, Silver:
The official marketing text of Case Logic Hardshell EVA Compact Digital Camera Case Black, Silver as supplied by the manufacturer

Durable front load digital camera bag. Holds compact digital cameras and small accessoires.

Features:
- Holds compact digital cameras
- Hardshell nylon material.
- Wrist strap line-out.

Short summary description Case Logic Hardshell EVA Compact Digital Camera Case Black, Silver:
This short summary of the Case Logic Hardshell EVA Compact Digital Camera Case Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Hardshell EVA Compact Digital Camera Case, Black, Silver

Long summary description Case Logic Hardshell EVA Compact Digital Camera Case Black, Silver:
This is an auto-generated long summary of Case Logic Hardshell EVA Compact Digital Camera Case Black, Silver based on the first three specs of the first five spec groups.

Case Logic Hardshell EVA Compact Digital Camera Case. Product color: Black, Silver

Features
Product color *
Black, Silver
Weight & dimensions
Weight
1.98 oz (56 g)
Other features
Dimensions (WxDxH)
6.46 x 4.49 x 2.28" (164 x 114 x 58 mm)