location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS 48V RM 3U External Battery Pack uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS 48V RM 3U External Battery Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU48R3XLBP
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:53:27
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years repair or replace
Long product name APC Smart-UPS 48V RM 3U External Battery Pack uninterruptible power supply (UPS) :
The short editorial description of APC Smart-UPS 48V RM 3U External Battery Pack uninterruptible power supply (UPS)

Smart-UPS XL, 2400 Watts / 3000 VA, Input 230V / Output 230V, Interface Port DB-9 RS-232, SmartSlot, Rack Height 3 U
More>>>
APC Smart-UPS 48V RM 3U External Battery Pack uninterruptible power supply (UPS):
The official marketing text of APC Smart-UPS 48V RM 3U External Battery Pack uninterruptible power supply (UPS) as supplied by the manufacturer

Over 10 million currently installed - the one you can trust

APC Smart-UPS® XL protects your data by supplying reliable, network-grade power and scalable runtime in tower or rack-mount form factors. Customers can configure up to 10 matching battery packs for runtimes exceeding 24 hours, if needed. Typical applications requiring longer runtime include critical application servers and storage, IP and PBX based voice networks, and enterprise network switches and hubs. Included PowerChute® management software provides IT administrators the comfort of safe system shutdown and advanced UPS management. Additional manageability is available through the SmartSlot, an internal accessory slot that allows installation of optional accessories to enhance performance. Engineered with the same standards as the award-winning Smart-UPS, with over 10 million installed, the Smart-UPS XL adds the advantage of unsurpassed runtime capability for those business applications that demand continual uptime.

Performance power protection with scalable runtime for servers, and voice and data networks.

Includes: CD with software, Rack Mounting brackets, Smart UPS signalling RS-232 cable, User Manual.

Short summary description APC Smart-UPS 48V RM 3U External Battery Pack uninterruptible power supply (UPS):
This short summary of the APC Smart-UPS 48V RM 3U External Battery Pack uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS 48V RM 3U External Battery Pack, Sealed Lead Acid (VRLA), 48 V, Black, 0 - 40 °C, 0 - 95%, 141.1 lbs (64 kg)

Long summary description APC Smart-UPS 48V RM 3U External Battery Pack uninterruptible power supply (UPS):
This is an auto-generated long summary of APC Smart-UPS 48V RM 3U External Battery Pack uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

APC Smart-UPS 48V RM 3U External Battery Pack. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 48 V. Product color: Black. Weight: 141.1 lbs (64 kg). Dimensions (WxDxH): 19 x 26 x 5.25" (482.6 x 660.4 x 133.4 mm)

Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery voltage
48 V
Design
Product color *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
141.1 lbs (64 kg)
Other features
Dimensions (WxDxH)
19 x 26 x 5.25" (482.6 x 660.4 x 133.4 mm)
Brand Image Article code product Stock Price from
APC Smart UPS RMXL 3000VA Interactive uninterruptible power supply (UPS) 3 kVA 2400 W APC Smart UPS RMXL 3000VA Interactive uninterruptible power supply (UPS) 3 kVA 2400 W
(show image)
SU3000RMXLI3U Smart UPS RMXL 3000VA Interactive 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS RMXL 5000VA Interactive uninterruptible power supply (UPS) 5 kVA 4000 W APC Smart UPS RMXL 5000VA Interactive uninterruptible power supply (UPS) 5 kVA 4000 W
(show image)
SU5000RMXLI5U Smart UPS RMXL 5000VA Interactive 0.00
(excl. VAT)
0 (incl. VAT)
APC SU2200RMXLI3U uninterruptible power supply (UPS) 2.2 kVA 1750 W APC SU2200RMXLI3U uninterruptible power supply (UPS) 2.2 kVA 1750 W
(show image)
SU2200RMXLI3U SU2200RMXLI3U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)