location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother ZUNTL6000W printer cabinet/stand Light grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZUNTL6000W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZUNTL6000W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043719405205
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:47:14
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Brother ZUNTL6000W printer cabinet/stand Light grey:
This short summary of the Brother ZUNTL6000W printer cabinet/stand Light grey data-sheet is auto-generated and uses the product title and the first six key specs.

Brother ZUNTL6000W, Floor, Light grey, 1 drawer(s), HL-L6300DW(T), HL-L6400DW(T), DCP-L6600DW, MFC-L6800DW(T), MFC-L6900DW(T), 14.3" (363 mm), 15.7" (400 mm)

Long summary description Brother ZUNTL6000W printer cabinet/stand Light grey:
This is an auto-generated long summary of Brother ZUNTL6000W printer cabinet/stand Light grey based on the first three specs of the first five spec groups.

Brother ZUNTL6000W. Placement supported: Floor, Product color: Light grey, Number of drawers: 1 drawer(s). Width: 14.3" (363 mm), Depth: 15.7" (400 mm), Height: 15.1" (383 mm)

Features
Placement supported
Floor
Product color
Light grey
Number of drawers
1 drawer(s)
Compatibility
HL-L6300DW(T), HL-L6400DW(T), DCP-L6600DW, MFC-L6800DW(T), MFC-L6900DW(T)
Weight & dimensions
Width
14.3" (363 mm)
Depth
15.7" (400 mm)
Height
15.1" (383 mm)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 3 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)