location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent 25-in-1 USB 2.0 Memory card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25-in-1 USB 2.0 Memory Card Reader
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7610
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Oct 2023 14:29:00
The date of the most recent change of the data-sheet in Icecat's system
Long product name Eminent 25-in-1 USB 2.0 Memory card reader :
The short editorial description of Eminent 25-in-1 USB 2.0 Memory card reader

25-in-1 USB 2.0 Memory Card Reader
More>>>
Eminent 25-in-1 USB 2.0 Memory card reader:
The official marketing text of Eminent 25-in-1 USB 2.0 Memory card reader as supplied by the manufacturer

The USB 2.0 25 in 1 Memory Card Reader is a solution for hi-speed, bi-directional image and data transfer.

Key features:
- With the speed of 3.5 MB per second, sustained data transfer rate, it is up to 4 times faster than the standard digital camera connection.
- Easy to install (Plug-and-play)
- Hot swapping capability
- USB (Universal Serial Bus) v2.0 Specification
- Fast Data/Files Access and Transfer Rate up to 480Mb/Sec
- Draws power directly from USB Port

Supported memory cards: XD, MINI SD, SD, SD-ULTRA II, SM, MMC1, MMC2, MMC4.0, RE-MMC, HS-MMC,MICRO DRIVE, CF1, CF2, CF-ULTRA II, CF-EXTREME, T-FLASH, MS PRO DUO(MG), MS PRO(MG), MS DUO, MS PRO, MS(MG), HS MS PRO(MG), MS, HS MS PRO DUO(MG), MS PRO ULTRA II

Short summary description Eminent 25-in-1 USB 2.0 Memory card reader:
This short summary of the Eminent 25-in-1 USB 2.0 Memory card reader data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent 25-in-1 USB 2.0 Memory Card Reader, Windows 98/Me/2000/XP, USB 2.0

Long summary description Eminent 25-in-1 USB 2.0 Memory card reader:
This is an auto-generated long summary of Eminent 25-in-1 USB 2.0 Memory card reader based on the first three specs of the first five spec groups.

Eminent 25-in-1 USB 2.0 Memory Card Reader. Compatible operating systems: Windows 98/Me/2000/XP. Interface type: USB 2.0

Performance
Compatible operating systems
Windows 98/Me/2000/XP
Ports & interfaces
Interface type *
USB 2.0
Brand Image Article code product Stock Price from
Conceptronic USB 2.0 All-in-One card reader Conceptronic USB 2.0 All-in-One card reader
(show image)
CMULTIRWU USB 2.0 All-in-One Card Reader 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 10-in-1 /Writer card reader PCMCIA Conceptronic 10-in-1 /Writer card reader PCMCIA
(show image)
C10RWC 10-in-1 Card Reader/Writer 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Multi Front Panel card reader Conceptronic Multi Front Panel card reader
(show image)
CMULTIFP2 Multi Front Panel 0.00
(excl. VAT)
0 (incl. VAT)