Plieger 4396035 central heating towel rail accessory Heating element

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22384
Info modified on:
02 Jun 2018, 09:09:39
Short summary description Plieger 4396035 central heating towel rail accessory Heating element:

Plieger 4396035, Heating element, Stainless steel, White, 300 W, 16.1" (410 mm)

Long summary description Plieger 4396035 central heating towel rail accessory Heating element:

Plieger 4396035. Product type: Heating element, Product color: Stainless steel, White. Power: 300 W. Length: 16.1" (410 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.