USRobotics Wireless MAXg ADSL2+ Gateway gateway/controller

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25754
Info modified on:
14 Mar 2023, 16:48:51
Guarantee:
2 Year
Long product name USRobotics Wireless MAXg ADSL2+ Gateway gateway/controller:

Wireless MAXg ADSL2+ Gateway with Printer Server Annex B

Short summary description USRobotics Wireless MAXg ADSL2+ Gateway gateway/controller:

USRobotics Wireless MAXg ADSL2+ Gateway, 2 dBi swivel dipole, SMA, 13 channels, RFC 2516 PPP over Ethernet (Client) RFC 2364 PPP over ATM RFC 2684 (formerly 1483), IEEE 802.11b, IEEE 802.11g, IEEE 802.11i, IEEE 802.1x, 2.4 - 2.4835 GHz, 0.125 Gbit/s

Long summary description USRobotics Wireless MAXg ADSL2+ Gateway gateway/controller:

USRobotics Wireless MAXg ADSL2+ Gateway. Antenna type: 2 dBi swivel dipole, SMA, Channels quantity: 13 channels. Supported protocols: RFC 2516 PPP over Ethernet (Client) RFC 2364 PPP over ATM RFC 2684 (formerly 1483). Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11i, IEEE 802.1x, Frequency band: 2.4 - 2.4835 GHz, Data transfer rate: 0.125 Gbit/s. Security algorithms: WPA-TKIP, WPA2. Interface: USB, Ethernet, ADSL, Wi-Fi

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.