Long product name Pioneer VSX-819H-K AV receiver 5.1 channels Black
:
VSX-819H-K 5 Channel AV Receiver with HDMI, HD Audio & iPod/iPhone Digital Direct via USB (Black)
The short editorial description of Pioneer VSX-819H-K AV receiver 5.1 channels Black
VSX-819H-K 5 Channel AV Receiver with HDMI, HD Audio & iPod/iPhone Digital Direct via USB (Black)
More>>>
Short summary description Pioneer VSX-819H-K AV receiver 5.1 channels Black:
This short summary of the Pioneer VSX-819H-K AV receiver 5.1 channels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Pioneer VSX-819H-K, 5.1 channels, 98 dB, 6 Ω, 3.5 mm, Wired, 265 W
Long summary description Pioneer VSX-819H-K AV receiver 5.1 channels Black:
This is an auto-generated long summary of Pioneer VSX-819H-K AV receiver 5.1 channels Black based on the first three specs of the first five spec groups.
Pioneer VSX-819H-K. Audio output channels: 5.1 channels, Signal-to-Noise Ratio (SNR): 98 dB, Impedance: 6 Ω. Headphone connectivity: 3.5 mm. Connectivity technology: Wired. Power consumption (typical): 265 W, Power consumption (standby): 0.65 W. Weight: 19.8 lbs (9 kg)