location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 17" Ultra Narrow bezel computer monitor 17" 1280 x 1024 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17" Ultra Narrow bezel
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1750SQ-SN
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG 17" Ultra Narrow bezel computer monitor 17" 1280 x 1024 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 17"
  • - 1280 x 1024 pixels
  • - 8 ms 250 cd/m² 600:1
  • - 40 W
Long product name LG 17" Ultra Narrow bezel computer monitor 17" 1280 x 1024 pixels Silver :
The short editorial description of LG 17" Ultra Narrow bezel computer monitor 17" 1280 x 1024 pixels Silver

17" LCD Monitor L1750SQ TCO99 Silver
More>>>
LG 17" Ultra Narrow bezel computer monitor 17" 1280 x 1024 pixels Silver:
The official marketing text of LG 17" Ultra Narrow bezel computer monitor 17" 1280 x 1024 pixels Silver as supplied by the manufacturer

17" Narrow Bezel TFT LCD Monitor

Narrow Bezel Design
Ideal for commercial use - Ultra Narrow Bezel disign enables monitors to be tiled making them ideal for trading floors, banks, airports, design center and etc.

FLATRON f Engine - World's first picture enhancing chip for LCD monitors
It uses DAFI technology includes a RCM(Real Color Management) function to express vivid natural colors, and ACE(Adaptive Color and Contrast Enhancement) function to enhance brightness and contrast. The technology is ideal for mobile imaging in TV,film,mobile games, and animation.

LightView Function
LightVeiw function allows users to freely adjust brightness and color temperature according to their computing situation like photo, text, movie (Day/Night).

Short summary description LG 17" Ultra Narrow bezel computer monitor 17" 1280 x 1024 pixels Silver:
This short summary of the LG 17" Ultra Narrow bezel computer monitor 17" 1280 x 1024 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG 17" Ultra Narrow bezel, 17", 1280 x 1024 pixels, 8 ms, Silver

Long summary description LG 17" Ultra Narrow bezel computer monitor 17" 1280 x 1024 pixels Silver:
This is an auto-generated long summary of LG 17" Ultra Narrow bezel computer monitor 17" 1280 x 1024 pixels Silver based on the first three specs of the first five spec groups.

LG 17" Ultra Narrow bezel. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Silver

Display
Display diagonal *
17"
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Design
Product color *
Silver
Ports & interfaces
VGA (D-Sub) ports quantity
1
Audio input
No
Audio output
No
Ergonomics
Plug and Play
Yes
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
14.5" (368 mm)
Depth (without stand)
9.06" (230 mm)
Height (without stand)
15.3" (389 mm)
Weight (without stand)
10.8 lbs (4.9 kg)
Packaging data
Package weight
14.3 lbs (6.5 kg)
Other features
Package dimensions (WxDxH)
17.8 x 12.7 x 20.5" (452 x 322 x 520 mm)
Power requirements
AC: 90 - 264 V, 47 - 63 Hz
Compliance industry standards
TCO99, ISO 13406-2, UL, CUL, TUV-GS, SEMKO, GOST, CE, FCC-B, C-TICK, VCCI-2, EPA Energy Star
Certification
TCO99
Brand Image Article code product Stock Price from
LG 17" Ultra Narrow bezel computer monitor 17" 1280 x 1024 pixels Silver LG 17" Ultra Narrow bezel computer monitor 17" 1280 x 1024 pixels Silver
(show image)
L1750B-SF 17" Ultra Narrow bezel 0.00
(excl. VAT)
0 (incl. VAT)
LG 17" Ultra Narrow bezel, Silver computer monitor 17" 1280 x 1024 pixels LG 17" Ultra Narrow bezel, Silver computer monitor 17" 1280 x 1024 pixels
(show image)
L1750E-SF 17" Ultra Narrow bezel, Silver 0.00
(excl. VAT)
0 (incl. VAT)
LG 17'' New Artistic Design computer monitor 17" 1280 x 1024 pixels Black LG 17'' New Artistic Design computer monitor 17" 1280 x 1024 pixels Black
(show image)
L1740PQ 17'' New Artistic Design 0.00
(excl. VAT)
0 (incl. VAT)
LG 17" TFT VGA 8ms TCO99 computer monitor 17" 1280 x 1024 pixels Silver LG 17" TFT VGA 8ms TCO99 computer monitor 17" 1280 x 1024 pixels Silver
(show image)
L1730BSNH 17" TFT VGA 8ms TCO99 0.00
(excl. VAT)
0 (incl. VAT)
LG 17" Ultra Narrow bezel computer monitor 17" 1280 x 1024 pixels Black LG 17" Ultra Narrow bezel computer monitor 17" 1280 x 1024 pixels Black
(show image)
L1750SQ-BN 17" Ultra Narrow bezel 0.00
(excl. VAT)
0 (incl. VAT)
LG 17" Slim Bezel computer monitor 17" 1280 x 1024 pixels Silver LG 17" Slim Bezel computer monitor 17" 1280 x 1024 pixels Silver
(show image)
L1717S-SN 17" Slim Bezel 0.00
(excl. VAT)
0 (incl. VAT)
LG 17'' New Artistic Design computer monitor 17" 1280 x 1024 pixels Black LG 17'' New Artistic Design computer monitor 17" 1280 x 1024 pixels Black
(show image)
L1740BQ 17'' New Artistic Design 0.00
(excl. VAT)
0 (incl. VAT)
LG 17" LCD TFT Monitor L173ST computer monitor 17" 1280 x 1024 pixels LG 17" LCD TFT Monitor L173ST computer monitor 17" 1280 x 1024 pixels
(show image)
L173ST 17" LCD TFT Monitor L173ST 0.00
(excl. VAT)
0 (incl. VAT)
LG L1750G-SN 17" TFT computer monitor 17" 1280 x 1024 pixels Silver LG L1750G-SN 17" TFT computer monitor 17" 1280 x 1024 pixels Silver
(show image)
L1750G-SN L1750G-SN 17" TFT 0.00
(excl. VAT)
0 (incl. VAT)
LG L1750S-BN 17" TFT computer monitor 17" 1280 x 1024 pixels Black LG L1750S-BN 17" TFT computer monitor 17" 1280 x 1024 pixels Black
(show image)
L1750S-BN L1750S-BN 17" TFT 0.00
(excl. VAT)
0 (incl. VAT)