location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Maximus VI Impact Intel® Z87 LGA 1150 (Socket H3) mini ITX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maximus VI Impact
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90MB0FT0-M0MAY0
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:59
The date of the most recent change of the data-sheet in Icecat's system
ASUS 90MB0FT0-M0MAY0 user manual (10.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Maximus VI Impact Intel® Z87 LGA 1150 (Socket H3) mini ITX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel LGA 1150 (Socket H3) Intel® Celeron®, Intel® Pentium®
  • - PC mini ITX Intel® Z87 7.1 channels
  • - DDR3-SDRAM 2 DIMM Non-ECC Maximum internal memory: 16 GB
  • - SATA III
  • - BIOS type: UEFI AMI 64 Mbit ACPI version: 5.0 Clear CMOS button
  • - Gigabit Ethernet Wi-Fi Bluetooth 4.0
Long product name ASUS Maximus VI Impact Intel® Z87 LGA 1150 (Socket H3) mini ITX :
The short editorial description of ASUS Maximus VI Impact Intel® Z87 LGA 1150 (Socket H3) mini ITX

Intel Z87, Socket 1150, 2xDIMM DDR3, mini-PCIe/PCIe, 4xSATA3, Raid, 8-ch, Gigabit Ethernet, 802.11a/b/g/n/ac, Bluetooth 4.0, Mini ITX
More>>>
ASUS Maximus VI Impact Intel® Z87 LGA 1150 (Socket H3) mini ITX:
The official marketing text of ASUS Maximus VI Impact Intel® Z87 LGA 1150 (Socket H3) mini ITX as supplied by the manufacturer

Maximus VI Impact
Mini-ITX Z87 gaming board from ROG with amazing audio, incredible power management and flexible next-generation connectivity.
- GA1150 socket for 4th Generation Intel®Core™ i7/ i5/ i3/ Pentium® / Celeron® Processors;
- Intel® Z87 Express Chipset;
- Impact Power - Compact dynamo of full-scale power;
- SupremeFX Impact - Blade of sound adds striking game audio;
- Sonic Radar - Scan and detect to dominate;
- mPCIe Combo II + Wi-Fi 802.11ac/Bluetooth 4.0 - Extra connections with new gen support;
- GameFirst II + Intel LAN - Put Your Frags First;
- RAMDisk - Double up on speed with RAM.

ROG hits the road with mini-ITX - size is no longer any indicator of performance
They said it couldn’t be done, but ROG’s devoted crew of designers and engineers has finally delivered on the dream of a proper mini-ITX gaming board. Fans of LAN parties and gaming tournaments love to make a strong impression — and that’s why more gamers choose Maximus VI Impact. Balancing great performance with excellent stability, power efficiency and thermal innovation, Maximus VI Impact fits in highly elegant and portable home-theater PC (HTPC) and Shuttle-style compact cases while retaining ROG’s renowned cachet – so being a champion is more flexible than ever. or couch-bound living room champion becomes easier than ever.

Designed and tested for the best compatibility
Case and CPU-cooler compatibility is extremely important for mini-ITX gamers and enthusiasts. That’s why ROG has performed hundreds of tests and modifications to perfect Maximus VI Impact’s layout to ensure maximum compatibility with both mini-ITX chassis designs and CPU coolers.

Installation washers included
For convenience and the widest backplate compatibility, Maximus VI Impact includes four installation washers.

Zero height on backplate area
ROG designers carefully designed the Maximus VI Impact’s layout to keep the CPU’s blackplate area clear, allowing better support.

Compact dynamo of full-scale power
ROG engineers have reshaped Extreme Engine Digi+ III with Impact Power with a vertical design, so now you can benefit from precise power management and stable overclocking on mini-ITX – you get same best-quality components and vaunted overvolting and overclocking flexibility you expect from any ROG motherboard.

Blade of sound adds striking 115dB SNR (signal-to-noise ratio) audio
Experience outstanding 115dB signal-to-noise ratio audio on mini-ITX from the included SupremeFX Impact sound card – and keep the PCIe x16 slot free for an amazing graphics card.

Dual-differential design with four operational amplifiers
Exclusive differential circuit design plus four op-amps for the rear and front-panel headphone output sockets ensures lossless multi-channel gaming audio with exceptional clarity and fidelity, regardless of which port you choose to use. The audiophile-grade Texas Instruments LM4562 op-amp also boosts high-end headphone enjoyment with up to 600ohm impedance, finer detail and stronger bass.

Analog signals from the SupremeFX audio chip are split into two identical but opposing phases via intricate PCB logic. The high-fidelity operational amplifier (op-amp) then combines them while filtering out noise and interference, providing a clear audio stream with double the intensity.

Amplify your audio
This brand-new, ROG-exclusive technology forwards a stereo audio stream straight to your speakers — when your PC is turned off. Just connect an audio-playing device to the mic-in jack and let the music play.

The benefits of Music PnP:
- No-hassle — hook-up with a 3.5mm jack cable;
- No power — power-saving with your PC off;
- No waiting — your speakers will pump instantly.

Upgraded noise cancellation
Simple and effective technology greatly improves internet calls (VoIP) with crystal-clear communications and no additional array microphones needed.

Noise gate
Exclusive digital signal processing removes noise during pauses in speech and other periods of silence.

Noise reduction
Spectral-subtraction algorithm analyzes and determines the amount of ambient noise to be countered.

Extra connections with M.2 (NGFF) support
The next evolution of the mPCIe Combo card gives you even better expandability with the latest standards in connectivity and easy install. You get mini PCI Express 2.0 plus USB 2.0 with an included dual-band 2.4GHz/5GHz Wi-Fi 802.11ac and Bluetooth 4.0 module, powered by ASUS-exclusive Wi-Fi GO! Remote and Wi-Fi Engine, which maximize performance for better experiences. It’s an instant upgrade to the fastest wireless right on your desktop. All without having to sacrifice a PCI Express slot!

The compact but versatile mPCIe Combo II further future-proofs your build with M.2 (NGFF, Next Generation Form Factor) connectivity for SSDs. M.2 is a fast and power-efficient standard that aims to replace mPCIe and mSATA, designed to optimize SSD performance. mPCIe Combo II works with your high speed M.2 SSDs and makes the most of their potential, helping you reduce load times to run your OS and games even faster.

One click for better performance, efficiency, digital power control, reduced noise, and improved cooling
Starting with the Turbo Processing Unit (TPU), 4-Way Optimization performs Auto Tuning, which automatically overclocks the CPU to within ~95% of its potential, a process that typically could take up to 2 days to manually overclock. Auto Tuning is even able to overclock 2 cores at a time, and can configured to prioritize either multiplier (default) or BLCK if desired.

The process then moves to the Energy Processing Unit (EPU), which customizes power saving profiles for periods of light use or idle states. Within this module are options to set a TDP cap for low power scenarios, as well as selectively shut off SATA and USB ports when idling.

Next, DIGI+ VRM optimizes digital power settings to take full advantage of the CPU's built-in digital power delivery, creating a more precise and stable overclocking experience through OCP and LLC presets.

Finally, Fan Xpert 2 tests and calibrates each individual case fan connected to your motherboard to create selectable cooling profiles that can be further customized upon completion. The ability to assign customized fan curves and/or all-or-nothing temperature thresholds to profiles is also included.

In-game sound visualization overlay
Dedicated to FPS gamers, Sonic Radar is a stealthy overlay that shows you what opponents and teammates are up to. Gunshots, footsteps, and call-outs appear with precise directioning via the on-screen radar. Includes a hotkey that allows you to switch sound detection focus for specific effects within games, and intuitive settings that provide greater gaming experiences:

Four optimized game presets: three fine-tuned presets based on major FPS games, plus one general preset, all ready for your arena of engagement.

Six key sound effects detected: visualize major game sound effects to help you complete your mission every time.

Most award-winning in segment
The new ROG UEFI BIOS includes a Last Modified feature that records recent changes. And to make sure you never forget a tuning idea, the in-BIOS Quick Note is perfect for jotting down memos and system details. It sure beats easily-misplaced paper notes! There’s also F4 My Favorites and Shortcuts for easy access to the BIOS features you need most, and you can even adjust boot logo size. The new BIOS also lets you name individual SATA ports so you can easily identify them to save time when defining boot sequences and other drive-related settings.

With ROG Pulse, a cool flashing ROG logo indicates system activity, and very importantly, the helpful SSD Secure Erase has been added, restoring SSD speed from inside the BIOS and with no need for less compatible third party utilities. Click the upper right tab to learn more.

Recover lost performance. Back to high speed
SSD performance degrades with time due to overwrite action. ROG is the world’s first motherboard brand to integrate SSD Secure Erase into UEFI BIOS for better compatibility and easier use, offering the best removal method to completely delete all data on an SSD to recover lost performance and restore factory speeds.

Don’t waste your RAM: 20X faster storage than SSD!
ROG RAMDisk easily turns RAM into superfast temporary storage to accelerate operating system performance and reduce load times. It can use up to 80% of available system memory, and accesses files without relocating them to protect data integrity and minimize accidental corruption. To do this, the utility creates junction points which serve as quick links between files and RAM storage. All files are automatically saved and restored to their specific locations on hard drives when you turn your PC off, then go back to RAM when you power on again.

Less lag for more win
Combines superior hardware with intuitive software to control your gaming experience, intelligently lowering pings and prioritizing bandwidth.

The best protection from viruses and spyware Kaspersky® Anti-Virus Personal offers premium antivirus protection for individual users and home offices. It is based on advanced antivirus technologies. The product incorporates the Kaspersky® Anti-Virus engine, which is renowned for malicious program detection rates that are among the industry's highest.

The real tool for optical and virtual discs
DAEMON Tools Pro offers essential functionality to backup CD, DVD and Blu-ray discs. It converts optical media into virtual discs and emulates devices to work with the virtual copies. DAEMON Tools Pro organizes data, music, video and photo collections on a PC, notebook or netbook.

Whole new design of CPU-Z
ROG CPU-Z is a customized ROG version authorized by CPUID. It has the same functionality and credibility as the original version, with a unique design. Use the whole new look of ROG CPU-Z to truly report your CPU related information and your uniqueness.

Dynamic timing adjustments, DRAM efficiency gauge
When changing DRAM settings in BIOS, it always takes time for the system to reboot. Worry no more! With Mem TweakIt, you can do DRAM tuning in real-time and view your DRAM efficiency score.

Intel® LGA1150 4th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors Ready
This motherboard supports Intel® 4th generation Core™ i7/i5/i3/Pentium®/Celeron® processors in the LGA1150 package, with iGPU, memory and PCI Express controllers integrated to support onboard graphics output with dedicated chipsets, 2-channel (4 DIMM) DDR3 memory and 16 PCI Express 3.0/2.0 lanes. This provides great graphics performance. Intel® 4th generation Core™ i7/i5/i3/Pentium®/Celeron® processors are among the most powerful and energy efficient CPUs in the world.

Intel® Z87 Express Chipset
The Intel® Z87 Express Chipset is a single-chipset design that supports socket LGA1150 4th generation Intel® Core™ i7/i5/i3/Pentium®/Celeron® processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. Additionally, Z87 provides a maximum 6 USB 3.0 ports and 6 SATA 6Gb/s ports for faster data retrieval. Moreover, the Intel® Z87 Express Chipset also supports iGPU functions, letting users enjoy the latest Intel integrated graphics performance.

Short summary description ASUS Maximus VI Impact Intel® Z87 LGA 1150 (Socket H3) mini ITX:
This short summary of the ASUS Maximus VI Impact Intel® Z87 LGA 1150 (Socket H3) mini ITX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Maximus VI Impact, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM

Long summary description ASUS Maximus VI Impact Intel® Z87 LGA 1150 (Socket H3) mini ITX:
This is an auto-generated long summary of ASUS Maximus VI Impact Intel® Z87 LGA 1150 (Socket H3) mini ITX based on the first three specs of the first five spec groups.

ASUS Maximus VI Impact. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I217-V, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1150 (Socket H3)
Compatible processor series *
Intel® Celeron®, Intel® Pentium®
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
2
Memory slots type
DIMM
Memory channels
Dual-channel
Non-ECC
Yes
Supported memory clock speeds
1333, 1600, 1800, 1866, 2000, 2200, 2400, 2600, 2666, 2800, 3000 MHz
Maximum internal memory *
16 GB
Supported memory module capacities
8GB
Unbuffered memory
Yes
Storage controllers
Supported storage drive interfaces *
SATA III
RAID levels
0, 1, 5, 10
Graphics
On-board graphics card
Yes
Maximum resolution
4096 x 2160 pixels
Internal I/O
USB 2.0 connectors *
1
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
1
Number of SATA III connectors *
4
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Number of chassis fan connectors
3
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
Rear panel I/O ports
eSATA ports quantity
1
HDMI ports quantity *
1
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
Yes
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
LAN controller
Intel® I217-V
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.0
Features
Motherboard chipset *
Intel® Z87
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
mini ITX
Motherboard chipset family *
Intel
Power source type
ATX
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Expansion slots
PCI Express x16 (Gen 3.x) slots
1
Mini PCI Express slots
1
BIOS
BIOS type *
UEFI AMI
BIOS memory size
64 Mbit
ACPI version
5.0
Clear CMOS button
Yes
Weight & dimensions
Width
6.69" (170 mm)
Depth
6.69" (170 mm)
Packaging content
Cables included
SATA
Drivers included
Yes
Other features
Quick installation guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-02-26 03:03:46
Uk has collected 76 expert reviews for ASUS Maximus VI Impact Intel® Z87 LGA 1150 (Socket H3) mini ITX and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
pinoyunboxing.com
Updated:
2018-02-26 03:03:45
Expert video review...
0%
ocaholic.ch.english
Updated:
2018-02-26 03:03:45
In our comparison tables, meanwhile you find benchmark values regarding 43 recent Z97 and Z87 motherboards. Furthermore we do not comment the benchmark values. The idea and also the goal is to present to you a market overview which helps you choose the ri...
0%
thepcenthusiast.com
Updated:
2018-02-26 03:03:45
Mini-ITX motherboards are becoming more and more popular nowadays. However, unlike the micro-ATX or full ATX motherboards, mini-ITX boards tend to become limited in terms of features and capabilities. Usually mini ITX motherboards are just entry level or...
Bottom line Based on my experience with the Asus Maximus VI Impact, there is no doubt that Asus has brought high performance computing into a smaller form factor. It's true that the Impact might be limited in terms of connectivity options, SATA ports, PCIE slots and...
0%
hardwarecanucks.com
Updated:
2018-02-26 03:03:45
The ASUS Maximus VI Impact motherboard is only one of the few mini ITX motherboards that targets enthusiasts and overclockers but it does come with a high price...
Bottom line When it comes to expectations for ITX motherboards, expectations are understandably low. If history was any indication the ASUS Maximus VI Impact would have over promised and under delivered, mostly due to an extremely small footprint constraining capa...
0%
uk.hardware.info
Updated:
2018-02-26 03:03:45
To assemble a powerful PC you no longer need an oversized desktop chassis. With a mini-ITX motherboard and Intel Haswell processor you can build a powerful yet compact PC capable of running any game. We tested a total of 13 Haswell ITX boards. Even a...
0%
back2gaming.com
Updated:
2018-02-26 03:03:46
We've had plenty of ITX motherboards pass by the labs and we've always wanted to see these board makers add ITX entries into their enthusiast lines. A recent release from GIGABYTE isn't quite what we were expecting but ASUS delivered and that's just what...
Bottom line When building an ITX system, it's usually a 2-way street: you either build an HTPC for multimedia, light browsing or torrenting or you build a powerhouse gaming rig you can easily carry between rooms in your house. The path you choose primarily dictates t...
0%
chip.com.my
Updated:
2018-02-26 03:03:46
When it comes to gaming rigs, many gamers still believe that bigger is better. Well, that is true to a certain extent as a larger rig gives them more space, which translates to higher-end components that are usually larger in size. But this trend has been...
Good Compact size, SupremeFX Impact, mPCIe Combo II, Impact Power...
Bad Space constrains, Price...
Bottom line It may be half the size of its Maximus VI brethren but the Maximus VI Impact delivers performance that is on-par with them and that is just very impressive. However, one thing that may cause consumers to take a step back from picking this board up is its...
0%
Bit-Tech.net
Updated:
2018-02-26 03:03:46
Click to enlarge Every now and then we get to look at products that make our ears deaf to the cries coming from our wallets and are so swoon-worthy that they make every other product in their category, in this case mini-ITX motherboards, pale in c...
Bottom line There's no getting away from the fact that the Maximus VI Impact is pricey, however the cash you'll splash is, in all honesty, the only bad thing about this motherboard. It looks stunning, is dripping with features, is fast at stock speed and when over...
90%
hardwareheaven.com
Updated:
2018-02-26 03:03:46
For some time now ASUS haven't been shy to release a wide range of boards for each socket/CPU. In fact some of their product families are well into the double digits in terms of different models. Size, features, price, performance... all can be tweaked...
0%
vortez.net
Updated:
2018-02-26 03:03:46
£180 (At time of review)A number of vendors used Intel’s last generation Ivy Bridge and Z77 chipset to introduce a number of Mini-ITX motherboards and ever since, (along with the inclusion of numerous computer chassis) this particular form factor has...
Good Asthetically very pleasing, Great performance results, Easy to overclock, Advanced overclocking features, Excellent features layout and choices, No compromise on number of features, Smooth and feature rich UEFI BIOS, Equipped with SupremeFX Impact, mPCIe...
Bad Short on fan headers...
Bottom line The Maximus VI line has already given us the Hero, Formula and Extreme and once again we turn to ROG for another Z87 counterpart, with a twist. Mini-ITX is now a popular form factor of choice for enthusiasts choosing to downsize and the new Impact is...
0%
tweaktown.com
Updated:
2018-02-26 03:03:46
Does a Mini-ITX board deserve the ASUS ROG tag? There's only one way to find out - let's check out the tiny, yet feature-packed Maximus VI Impact...
Bottom line Pricing on the ASUS Maximus VI Impact has just popped up online and it's higher than I thought it would be. I knew that it would carry a premium price tag, and a big one at that. When you consider the ASUS Z87I-DELUXE already comes in at $179.99, it was...
97%
hardwarezone.com.ph
Updated:
2018-02-26 03:03:46
With accolades as the first mini-ITX board from ASUS' Republic of Gamers series, the ASUS Maximus VI Impact mini-ITX motherboard is positioned as a "proper" small form factor Intel Z87 gaming motherboard. Despite its 6.7- by 6.7-inch dimensions, the engin...
0%
ocdrift.com
Updated:
2018-02-26 03:03:46
The Maximus VI Impact (M6I) is ASUS' first Republic of Gamers (ROG) mini-ITX motherboard (mobo) based on Z87 chipset. Offering strong performance with pure stability, impressive power delivery efficiency and state-of-the art thermal solution, the M6I fits...
Good Impressive overclocking performance, especially the memory overclocking, Beautiful red and black colour scheme, Nice motherboard layout and friendly for extreme overclocking, Comes with detachable SupremeFX Impact audio module, Included the latest all-in...
Bad Price can be lower, Lack of LucidLogix Virtu MVP software for QuickSync, Can't adjust memory timings with MemTweakIT in the OS at the time of writing, MAXIMUS VI Impact received Gold Award from OCDrift.com, Disclaimer: OCDrift.com gives out our own award...
Bottom line ROG MAXIMUS VI Impact is really a strong motherboard for extreme overclocking. If you are looking for a high end mini-ITX board, then the M6I is a perfect choice for you. Overclocking on the 4770K is as good as any other larger motherboard out there. Memo...
80%
techpowerup.com
Updated:
2018-02-26 03:03:45
Our foray into mITX boards would be incomplete without taking a look at one of the most highly requested, most highly regarded mITX products, the ASUS MAXIMUS VI IMPACT. Users have been asking ASUS forum reps and ASUS staff for mITX ROG products for quit...
Good Packed with high-end ROG features to keep your system stable even when pushed to the absolute limit, Decent stock and overclocked performance – this board is ready for benchmarking, Provided fan connectivity and control is excellent, Wide-open BIOS ready...
Bad This board really seems too good to be true, which might have some disregard it, No Intel Thunderbolt, Color scheme used may not appeal to all...
Bottom line The ASUS MAXIMUS VI IMPACT is now available for approximately US$219.99. Packed with high-end ROG features to keep your system stable even when pushed to the absolute limit Decent stock and overclocked performance – this board is ready for benchmarking Pr...
98%
Techreport.com
Updated:
2018-02-26 03:03:45
Mini-ITX motherboards have come a long way since their humble beginnings. The 6.7" x 6.7" form factor was introduced as a vessel for low-power Via processors that were suitable for only the most basic of computing tasks. People liked the smaller footprint...
Bottom line The Maximus VI Impact is the first Mini-ITX offering to spring from Asus' premium Republic of Gamers family. At $220, it's also the most expensive mini Z87 board on the market right now. Both of those attributes set a high bar of expectations, and the Im...
0%
hardocp.com
Updated:
2018-02-26 03:03:45
ASUS is one of the most well known and largest of the world's motherboard manufacturers. And of course ASUS has a wide range of products at various price points. ASUS also have another brand within the company that produces motherboards that go beyond the...
Bottom line The ASUS Maximus VI Impact is a winner in our eyes all the way around. There is very little to dislike about this mini-ITX motherboard if you are considering the form factor for a build. It is an excellent overclocker and stocked full in terms of feature...
0%
pcper.com
Updated:
2018-02-26 03:03:45
The ASUS Maximus VI Impact is ASUS' newest mini-ITX member of the Republic of Gamer (ROG) family. ASUS integrated design innovations from its Z77-based mITX board and added in some ROG-based innovations to come up with a wholly unique entity. With a...
Good Stock performance, Overclocking performance, Board layout and design, Space saving features such as CPU power circuitry daughter card, add-on sound card, and diagnostic led/button placement intergration into rear panel, UEFI BIOS design and usability, Mot...
Bad Outside of case accessible CMOS reset button in rear panel, Power components in close proximity to under-board socket plate, ‹ Benchmark Testing, Review Index, Introduction and Technical SpecificationsFeatures and Motherboard LayoutCPU Cooler Fit and Inc...
Bottom line Before continuing with our final thoughts on the Maximus VI Impact, we would like to take this opportunity to give our friends at ASUS a hearty “Thank You” for allowing us the opportunity and pleasure to review their ROG mighty-mite. The Maximus VI Impact...
0%
silentpcreview.com
Updated:
2018-02-26 03:03:46
The ASUS Republic of Gamer line of motherboards pull out all the stops and the Maximus VI Impact is no exception. This Haswell mini-ITX board is filled to the brim with features both big and small to entice gamers, enthusiasts, and anyone with deep poc...
Bottom line Like other members of ASUS' Republic of Gamers series motherboards, the Maximus VI Impact is specifically designed for enthusiasts willing to put in the time, effort, and money to tweak their systems for peak performance. For this purpose, it delivers...
0%
anandtech.com
Updated:
2018-02-26 03:03:46
In previous generations, the ASUS Republic Of Gamers (ROG) range has been split across three models – the micro-ATX Gene, the gaming oriented Formula and the more overclocker friendly Extreme. With Haswell and the Z87 Chipset there are two new members to...
Bottom line When looking at the hardware on the Impact, it is hard not to be impressed.  ASUS are now a couple of generations into their daughterboard power delivery design, and migrating features such as the audio, the WiFi and M.2 support to add-in PCBs is another...
0%
overclockers.com
Updated:
2018-02-26 03:03:46
The Maximus VI Impact might be small in stature; but as we all know, good things often come in small packages. ASUS has listened to the voices of those wanting a small form factor enthusiast motherboard, more specifically a ROG mITX offering. It's been sa...
Bottom line Currently, the Maximus VI Impact is available for $229.99 at Newegg, making it the most expensive Z87 based mITX motherboard. Even at that price, it's only $10 more than the EVGA Z87 Stinger, which does not have a mPCIe Combo card included nor a few oth...
0%
hothardware.com
Updated:
2018-02-26 03:03:46
ASUS, like the other major motherboard manufacturers, has an extensive lineup of boards that now support Intel’s 4th-generation Haswell processors and come packing the Z87 chipset. There are motherboards in ASUS’ quiver that run the gamut from gaming b...
0%