location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 52320095 desk tray/organizer Polystyrol Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sorty Tray Landscape A3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52320095 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432352999
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 52320095 desk tray/organizer Polystyrol Black :
The short editorial description of Leitz 52320095 desk tray/organizer Polystyrol Black

1kg, A4/A3, 490 x 125 x 385mm
More>>>
Leitz 52320095 desk tray/organizer Polystyrol Black:
The official marketing text of Leitz 52320095 desk tray/organizer Polystyrol Black as supplied by the manufacturer

- A3 format, suitable for sorting large objects
- Flexible use, can be divided into 2 compartments fitting 2 x A4 format (1 divider included)
- Stackable, with snap-in fixings for horizontal linking also with other Sorty models
- Possibility to stack 12 trays (completely filled)
- Two comfortable handles allow to take the letter tray along
- Label holder can be positioned anywhere along the front bottom edge

Short summary description Leitz 52320095 desk tray/organizer Polystyrol Black:
This short summary of the Leitz 52320095 desk tray/organizer Polystyrol Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 52320095, Polystyrol, Black, 19.3" (490 mm), 15.2" (385 mm), 4.92" (125 mm), 2.2 lbs (1 kg)

Long summary description Leitz 52320095 desk tray/organizer Polystyrol Black:
This is an auto-generated long summary of Leitz 52320095 desk tray/organizer Polystyrol Black based on the first three specs of the first five spec groups.

Leitz 52320095. Material: Polystyrol, Product color: Black. Width: 19.3" (490 mm), Length: 15.2" (385 mm), Height: 4.92" (125 mm). Quantity per pack: 1 pc(s). Standard media sizes: A3

Features
Material
Polystyrol
Product color
Black
Standard media sizes
A3
Stackable
Yes
Weight & dimensions
Width
19.3" (490 mm)
Length
15.2" (385 mm)
Height
4.92" (125 mm)
Weight
2.2 lbs (1 kg)
Packaging content
Quantity per pack
1 pc(s)
Brand Image Article code product Stock Price from
Leitz 52190035 desk tray/organizer Polystyrene Blue Leitz 52190035 desk tray/organizer Polystyrene Blue
(show image)
52190035 52190035 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Jumbo Sorty Tray A3 White Leitz Jumbo Sorty Tray A3 White
(show image)
52320001 Jumbo Sorty Tray A3 White 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52320035 desk tray/organizer Polystyrol Blue Leitz 52320035 desk tray/organizer Polystyrol Blue
(show image)
52320035 Sorty Tray Landscape A3 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52320085 desk tray/organizer Polystyrol Gray Leitz 52320085 desk tray/organizer Polystyrol Gray
(show image)
52320085 Sorty Tray Landscape A3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)