Tripp Lite logo

Tripp Lite U050-003-COIL USB cable USB 2.0 35.4" (0.9 m) USB A Micro-USB B Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111418
Info modified on:
10 Aug 2024, 09:21:13
Guarantee:
Lifetime limited warranty
Long product name Tripp Lite U050-003-COIL USB cable USB 2.0 35.4" (0.9 m) USB A Micro-USB B Black:

USB 2.0 Hi-Speed A to Micro-B Coiled Cable (M/M), 0.91 m

Tripp Lite U050-003-COIL USB cable USB 2.0 35.4" (0.9 m) USB A Micro-USB B Black:

The U050-003-COIL USB 2.0 Hi-Speed A to Micro-B Coiled Cable (M/M) connects your computer, laptop or other compatible USB-A device to a high-speed USB Micro-B mobile device. Ideal for charging and syncing smartphones, tablets and digital cameras, this 0.91 m cable is excellent for multimedia and other high-end applications that require fast, clear transmission free of line noise and other interference.

This cable supports data transfer rates up to 480 Mbps for both low- and high-speed devices. The specially coiled cable takes up much less space than a regular 0.91 m cable. It also resists tangles and knots, making it convenient to store in your car or carry in your purse, backpack or laptop bag.

Premium foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI interference. Molded nickel-plated connectors ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time. A rugged PVC jacket protects twisted 28 AWG data lines and 24 AWG power lines.

Connect and Power Your Mobile Devices

● Ideal for charging and syncing smartphones, tablets and digital
cameras
● Excellent for multimedia and other high-end applications that require fast, clear transmission free of line noise and other interference
● Supports data transfer rates up to 480 Mbps
● Backward compatible with earlier USB generations

Coiled to Take Up Less Space than Regular 0.91 m Cable

● Resists tangles and knots
● Stores perfectly in car, purse, backpack or laptop bag

First-Rate Construction for Superior Signal Transfer

● Premium foil and braid shielding for EMI/RFI noise protection
● Molded nickel-plated connectors for optimal signal quality
● Integral strain relief for long life
● Twisted 28/24 AWG data/power lines
● Flexible PVC jacket easy to install in tight spaces

● Supports data transfer rates up to 480 Mbps
● Premium foil and braid shielding
● Molded nickel-plated connectors
● Twisted 28/24 AWG data/power lines
● 0.91 m cable is coiled to take up less space

System Requirements

● Device with USB Micro-B female connector

Package Includes

● U050-003-COIL USB 2.0 Hi-Speed A to Micro-B Coiled Cable (M/M), 0.91 m

Batteries not Required to Operate

Short summary description Tripp Lite U050-003-COIL USB cable USB 2.0 35.4" (0.9 m) USB A Micro-USB B Black:

Tripp Lite U050-003-COIL, 35.4" (0.9 m), USB A, Micro-USB B, USB 2.0, Male/Male, Black

Long summary description Tripp Lite U050-003-COIL USB cable USB 2.0 35.4" (0.9 m) USB A Micro-USB B Black:

Tripp Lite U050-003-COIL. Cable length: 35.4" (0.9 m). Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Nickel, Product color: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.