Tripp Lite logo

Tripp Lite N237-001-SH network junction box Cat5e Silver

Data-sheet quality:
created/standardized by Icecat
Product views:
56599
Info modified on:
10 Oct 2024, 16:35:10
Bullet Points Tripp Lite N237-001-SH network junction box Cat5e Silver:
  • - Uses standard 110 punchdown termination
  • - Recommended for use with solid conductor cable
  • - Color-coded for 568A/B wiring
  • - Protects against EMI/RFI line noise
  • - Dedicated space on punchdown block for grounding
Guarantee:
Lifetime limited
Long product name Tripp Lite N237-001-SH network junction box Cat5e Silver:

Cat5e/6 Shielded Surface-Mount Junction Box, 110 IDC, TAA

Tripp Lite N237-001-SH network junction box Cat5e Silver:

The N237-001-SH Cat5e/6 Shielded Surface-Mount Junction Box is a fast, easy, cost-effective method of directly connecting two Cat5e/6 cables without using couplers or connectors. Designed for completing audio/video, voice and Ethernet applications, this junction box comes with screws and double-sided adhesive tape for quick mounting, as well as cable ties for keeping the cables neat and secure. It’s made from ABS UL 94V-0 plastic and is recommended for use with solid conductor cable. The UL-listed box is color-coded for 568A/B wiring for easy 110 punchdown termination. The shielded N237-001-SH protects the signal against EMI/RFI line noise and has a dedicated space on the punchdown block for grounding.

Short summary description Tripp Lite N237-001-SH network junction box Cat5e Silver:

Tripp Lite N237-001-SH, 110 block, Cat5e, Silver, 4.9" (124.5 mm), 4.09" (103.9 mm), 0.252" (6.4 mm)

Long summary description Tripp Lite N237-001-SH network junction box Cat5e Silver:

Tripp Lite N237-001-SH. Punch-down block type: 110 block, Cable standard: Cat5e, Product color: Silver. Package width: 4.9" (124.5 mm), Package depth: 4.09" (103.9 mm), Package height: 0.252" (6.4 mm). Country of origin: Taiwan, Master (outer) case width: 5.2" (132.1 mm), Master (outer) case length: 11.8" (299.7 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.