location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

3L 10321 label holder 48 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3L Check ‘3L’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Self-adhesive Label Holders
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10321
Category:
Small protective case, usually made of transparent plastic, used for holding labels.
Label Holders Check ‘3L’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3L: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name 3L 10321 label holder 48 pc(s) :
The short editorial description of 3L 10321 label holder 48 pc(s)

35x75 mm, 48 pcs
More>>>
Short summary description 3L 10321 label holder 48 pc(s):
This short summary of the 3L 10321 label holder 48 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

3L 10321, Transparent, Polypropylene (PP), 1.38" (35 mm), 2.95" (75 mm), 48 pc(s)

Long summary description 3L 10321 label holder 48 pc(s):
This is an auto-generated long summary of 3L 10321 label holder 48 pc(s) based on the first three specs of the first five spec groups.

3L 10321. Product color: Transparent, Material: Polypropylene (PP). Width: 1.38" (35 mm), Height: 2.95" (75 mm). Quantity per pack: 48 pc(s)

Brand Image Article code product Stock Price from
3L

3L 10345 label holder 6 pc(s)
(show image)
10345 Self-adhesive Label Holders 0.00
(excl. VAT)
0 (incl. VAT)
3L

3L 10350 label holder 3 pc(s)
(show image)
10350 Self-adhesive Label Holders 0.00
(excl. VAT)
0 (incl. VAT)
3L

3L 10305 label holder 16 pc(s)
(show image)
10305 Self-adhesive Label Holders 0.00
(excl. VAT)
0 (incl. VAT)
3L

3L 10340 label holder
(show image)
10340 Self-adhesive Label Holders 0.00
(excl. VAT)
0 (incl. VAT)
3L

3L 10330 label holder 6 pc(s)
(show image)
10330 Self-adhesive Label Holders 0.00
(excl. VAT)
0 (incl. VAT)
3L

3L 10310 label holder 12 pc(s)
(show image)
10310 Self-adhesive Label Holders 0.00
(excl. VAT)
0 (incl. VAT)
3L

3L 10320 label holder 12 pc(s) Self-adhesive
(show image)
10320 Self-adhesive Label Holders 0.00
(excl. VAT)
0 (incl. VAT)
3L

3L 10335 label holder 6 pc(s)
(show image)
10335 Self-adhesive Label Holders 0.00
(excl. VAT)
0 (incl. VAT)
3L

3L 10325 label holder 12 pc(s)
(show image)
10325 Self-adhesive Label Holders 0.00
(excl. VAT)
0 (incl. VAT)