location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD ST31000524AS internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST31000524AS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST31000524AS-RFB
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:46:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Seagate Desktop HDD ST31000524AS internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 TB 3.5" 7200 RPM Serial ATA
  • - Storage drive buffer size: 32 MB
  • - 21.9 oz (622 g)
Long product name Seagate Desktop HDD ST31000524AS internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA :
The short editorial description of Seagate Desktop HDD ST31000524AS internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA

Barracuda 7200.12 SATA 6Gb/s 1TB Hard Drive
More>>>
Seagate Desktop HDD ST31000524AS internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA:
The official marketing text of Seagate Desktop HDD ST31000524AS internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA as supplied by the manufacturer

The 12th generation Barracuda® hard drive continues a long tradition of Seagate technology leadership resulting in new capacity milestones, faster performance and rock-solid reliability. The drive delivers 500GB-per-disk densities with the fast performance and huge capacities to power today’s storage-hungry applications at prices more affordable than ever!

Available in capacities up to 1TB or as low as 160GB, there is a Barracuda hard drive for every desktop need. With over 600,000,000 Barracuda drives installed, it’s no wonder Barracuda hard drives are recognized as the de facto standard for desktop storage.

Key Features and Benefits

- Seagate technology leadership now yields the industry’s first one-disk 500GB and two-disk 1TB hard drives—simultaneously lowering storage costs and improving performance.
- Now delivering predicted failure rates of 0.34%, the Barracuda hard drive continues to provide industry-leading reliability.
- Produced in the most sophisticated and automated manufacturing process in the hard drive industry, customers can feel confident that Barracuda hard drives will deliver the same rock-solid performance and reliability every time.
- With capacity points of 1TB, 750GB, 500GB, 320GB, 250GB and 160GB, there is a Barracuda hard drive to meet every desktop storage need.

Short summary description Seagate Desktop HDD ST31000524AS internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA:
This short summary of the Seagate Desktop HDD ST31000524AS internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD ST31000524AS, 1 TB, 7200 RPM, 32 MB, 3.5", Serial ATA

Long summary description Seagate Desktop HDD ST31000524AS internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA:
This is an auto-generated long summary of Seagate Desktop HDD ST31000524AS internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA based on the first three specs of the first five spec groups.

Seagate Desktop HDD ST31000524AS. HDD capacity: 1 TB, HDD speed: 7200 RPM, Storage drive buffer size: 32 MB, HDD size: 3.5", Interface: Serial ATA

Features
HDD capacity *
1 TB
HDD speed *
7200 RPM
Storage drive buffer size *
32 MB
HDD size *
3.5"
Interface *
Serial ATA
Read seek time
9.5 ms
Write seek time
8.5 ms
Average latency
4.16 ms
Power
Operating voltage
5 / 12 V
Weight & dimensions
Width
4" (101.6 mm)
Height
1.03" (26.1 mm)
Depth
5.79" (147 mm)
Weight
21.9 oz (622 g)
Logistics data
Harmonized System (HS) code
84717050
Other features
Product color
Black
Internal
Yes
Data transfer rate
6 Gbit/s
USB powered
No
Recording density
329 kbit/inch
Source Testseek summary Average rating
Reviews
Updated:
2018-03-01 09:35:36
Uk has collected 1 expert review for Seagate Desktop HDD ST31000524AS internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Seagate Desktop HDD ST3750525AS internal hard drive 750 GB 7200 RPM 32 MB 3.5" Serial ATA Seagate Desktop HDD ST3750525AS internal hard drive 750 GB 7200 RPM 32 MB 3.5" Serial ATA
(show image)
ST3750525AS ST3750525AS 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD ST3500413AS internal hard drive 500 GB 7200 RPM 16 MB 3.5" Serial ATA Seagate Desktop HDD ST3500413AS internal hard drive 500 GB 7200 RPM 16 MB 3.5" Serial ATA
(show image)
ST3500413AS ST3500413AS 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD ST3320413AS internal hard drive 320 GB 7200 RPM 16 MB 3.5" Serial ATA Seagate Desktop HDD ST3320413AS internal hard drive 320 GB 7200 RPM 16 MB 3.5" Serial ATA
(show image)
ST3320413AS ST3320413AS 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD ST3250312AS internal hard drive 250 GB 7200 RPM 8 MB 3.5" Serial ATA Seagate Desktop HDD ST3250312AS internal hard drive 250 GB 7200 RPM 8 MB 3.5" Serial ATA
(show image)
ST3250312AS ST3250312AS 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD ST3160316AS internal hard drive 160 GB 7200 RPM 8 MB 3.5" Serial ATA Seagate Desktop HDD ST3160316AS internal hard drive 160 GB 7200 RPM 8 MB 3.5" Serial ATA
(show image)
ST3160316AS ST3160316AS 0.00
(excl. VAT)
0 (incl. VAT)