location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AP9875 power cable Black 98.4" (2.5 m) C19 coupler CEE7/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP9875
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9875 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304189404 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 291439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:29:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC AP9875 power cable Black 98.4" (2.5 m) C19 coupler CEE7/7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 98.4" (2.5 m)
  • - C19 coupler Straight Male
  • - CEE7/7 Straight Female
  • - Black
More>>>
Short summary description APC AP9875 power cable Black 98.4" (2.5 m) C19 coupler CEE7/7:
This short summary of the APC AP9875 power cable Black 98.4" (2.5 m) C19 coupler CEE7/7 data-sheet is auto-generated and uses the product title and the first six key specs.

APC AP9875, 98.4" (2.5 m), C19 coupler, CEE7/7, 90 - 250 V, 16 A

Long summary description APC AP9875 power cable Black 98.4" (2.5 m) C19 coupler CEE7/7:
This is an auto-generated long summary of APC AP9875 power cable Black 98.4" (2.5 m) C19 coupler CEE7/7 based on the first three specs of the first five spec groups.

APC AP9875. Cable length: 98.4" (2.5 m), Connector 1: C19 coupler, Connector 2: CEE7/7. Input voltage: 90 - 250 V, Input current: 16 A

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
98.4" (2.5 m)
Connector 1 *
C19 coupler
Connector 2 *
CEE7/7
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Overload protection
No
Power
Input voltage
90 - 250 V
AC input frequency
50 - 60 Hz
Input current
16 A
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
15000
Weight & dimensions
Weight
7.76 oz (220 g)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Polska 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)