location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL E Series E2417H LED display 23.8" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
E Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E2417H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E2417H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116233824 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 378797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:09:36
The date of the most recent change of the data-sheet in Icecat's system
DELL E2417H user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL E Series E2417H LED display 23.8" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23.8" LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 8 ms 250 cd/m² 1000:1
  • - 22 W
Guarantee: 3 Years
Long product name DELL E Series E2417H LED display 23.8" 1920 x 1080 pixels Full HD Black :
The short editorial description of DELL E Series E2417H LED display 23.8" 1920 x 1080 pixels Full HD Black

23.8" FHD LED (1920x1080) IPS, 8ms, 1000:1, 250cd/m2, 178°/178°, 16.7m, 1 x VGA, 1 x DP
More>>>
DELL E Series E2417H LED display 23.8" 1920 x 1080 pixels Full HD Black:
The official marketing text of DELL E Series E2417H LED display 23.8" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

An everyday office essential
Maximize workplace productivity with a monitor designed to meet your business needs.
- Screen performance: View your applications, spreadsheets and more on 23.8 inches of 1920x1080 Full HD clarity.
- Work comfortably: Optimize eye comfort and reduce harmful blue light emissions with ComfortView and a flicker free screen.
- Brilliant at every angle: See consistent colors across an ultrawide 178°/178° viewing angle with in-plane switching technology.

Superb usability
Create a workspace that fits your desired specifications.

- Convenient controls: Easily access buttons for power, brightness, contrast and customizable preset modes on the monitor’s front panel.
- Versatility included: Get the flexibility to configure your monitor with various mounts and stands for evolving office requirements.
- Tilt at will: Work comfortably by tilting the monitor 5° forward or 21° backward.
- Plug and view: The monitor is compatible with most legacy and current PCs via VGA and DisplayPort connectivity.
- Work comfortably: Optimize eye comfort and reduce harmful blue light emissions with ComfortView

Reliable and eco-conscious
Enjoy peace of mind with Dell services and an eco-conscious design from the world’s top monitor brand.

The #1 monitor brand
Experience unmatched reliability from the makers of the number 1 monitor brand worldwide.

Advanced Exchange Service
Your Dell monitor comes with a 3-year Advanced Exchange Service so that, if necessary, a replacement monitor will be shipped to you the next business day within its 3-Year Limited Hardware Warranty.

Reduced footprint
Our eco-conscious design meets the latest regulatory and environmental standards such as ENERGY STAR, EPEAT Gold, TCO Certified Displays, CEL, CECP.

Dell ProSupport
Upgrade to 24x7 specialized technical phone support with the optional Dell ProSupport.

Recommended Accessories
Complete your experience with accessories designed to make the most of your Dell Monitor.

Attach your monitor panels with a simple snap and enjoy the flexibility of an articulating Dell monitor arm.
Protect your monitor with a super-strong carbon tempered steel cable featuring a patented T-bar keyed locking mechanism.

Short summary description DELL E Series E2417H LED display 23.8" 1920 x 1080 pixels Full HD Black:
This short summary of the DELL E Series E2417H LED display 23.8" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL E Series E2417H, 23.8", 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description DELL E Series E2417H LED display 23.8" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of DELL E Series E2417H LED display 23.8" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

DELL E Series E2417H. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

An everyday office essential
An everyday office essential

Maximize workplace productivity with a monitor designed to meet your business needs.
Screen performance: View your applications, spreadsheets and more on 23.8 inches of 1920x1080 Full HD clarity.
Work comfortably: Optimize eye comfort and reduce harmful blue light emissions with ComfortView and a flicker free screen.
Brilliant at every angle: See consistent colors across an ultrawide 178°/178° viewing angle with in-plane switching technology.

Superb usability
Superb usability

Create a workspace that fits your desired specifications.

Convenient controls: Easily access buttons for power, brightness, contrast and customizable preset modes on the monitor’s front panel.
Versatility included: Get the flexibility to configure your monitor with various mounts and stands for evolving office requirements.
Tilt at will: Work comfortably by tilting the monitor 5° forward or 21° backward.
Plug and view: The monitor is compatible with most legacy and current PCs via VGA and DisplayPort connectivity.
Work comfortably: Optimize eye comfort and reduce harmful blue light emissions with ComfortView1

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
8 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.0108 x 0.0108" (0.275 x 0.275 mm)
Pixel density
96 ppi
Horizontal scan range
30 - 83 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
20.7" (52.7 cm)
Viewable size, vertical
11.7" (29.6 cm)
Viewable size diagonal
23.8" (60.5 cm)
DDC/CI
Yes
Color gamut
87%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Feet color
Black
Certification
TCO, EDID
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
No
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Headphone out *
No
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Ergonomics
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Yes
Power
Power consumption (typical) *
22 W
Power consumption (standby) *
0.3 W
Power consumption (max)
25 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
16.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1 A
Annual energy consumption
54 kWh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
196850.4 - 480000" (5000 - 12192 m)
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
22.1" (562.6 mm)
Depth (with stand)
7.08" (179.9 mm)
Height (with stand)
16.7" (425.1 mm)
Weight (with stand)
8.75 lbs (3.97 kg)
Width (without stand)
22.1" (562.6 mm)
Depth (without stand)
2.11" (53.5 mm)
Height (without stand)
13.1" (333.1 mm)
Weight (without stand)
7.23 lbs (3.28 kg)
Packaging data
Package weight
12.7 lbs (5.77 kg)
User Guide on CD-ROM
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Logistics data
Harmonized System (HS) code
85285210
Brand-specific features
Dell Display Manager (DDM) compatibility
Yes
Thin Client
Thin client installed
No
Technical details
Compliance certificates
RoHS
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 17:45:57
Uk has collected 2 expert reviews for DELL E Series E2417H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
monitornerds.com
Updated:
2019-12-01 17:45:57
The Dell SE2417HG is a simplified full HD monitor designed to satisfy casual gamers who want decent performance for PC and console gaming. The specs aren't as impressive as what we see on its upmarket cousins, but this model offers solid reliability and a...
Bottom line The Dell SE2417HG is a promising product when it comes to budget gaming, but its slow pixel transition is its main deal breaker. Most casual gamers wouldn't notice the difference, but having handled new and improved variants revealed the difference. At le...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Disclaimer DELL E Series E2417H LED display 23.8" 1920 x 1080 pixels Full HD Black:
Disclaimer

Actual configuration might differ from illustration