location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC C13/C14 2.5m Black 98.4" (2.5 m) C14 coupler C13 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13/C14 2.5m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9870 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304107897 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 369274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:38:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC C13/C14 2.5m Black 98.4" (2.5 m) C14 coupler C13 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 98.4" (2.5 m)
  • - C14 coupler Straight Male
  • - C13 coupler Straight Female
  • - Black
  • - 1 pc(s)
Guarantee: 2 years repair or replace
Long product name APC C13/C14 2.5m Black 98.4" (2.5 m) C14 coupler C13 coupler :
The short editorial description of APC C13/C14 2.5m Black 98.4" (2.5 m) C14 coupler C13 coupler

C13/C14, 2.5m, 90-250V, Black
More>>>
Short summary description APC C13/C14 2.5m Black 98.4" (2.5 m) C14 coupler C13 coupler:
This short summary of the APC C13/C14 2.5m Black 98.4" (2.5 m) C14 coupler C13 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

APC C13/C14 2.5m, 98.4" (2.5 m), C14 coupler, C13 coupler, 90 - 250 V, 10 A

Long summary description APC C13/C14 2.5m Black 98.4" (2.5 m) C14 coupler C13 coupler:
This is an auto-generated long summary of APC C13/C14 2.5m Black 98.4" (2.5 m) C14 coupler C13 coupler based on the first three specs of the first five spec groups.

APC C13/C14 2.5m. Cable length: 98.4" (2.5 m), Connector 1: C14 coupler, Connector 2: C13 coupler. Input voltage: 90 - 250 V, Input current: 10 A

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
98.4" (2.5 m)
Connector 1 *
C14 coupler
Connector 2 *
C13 coupler
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Overload protection
No
Certification
CSA, UL, VDE, PEP, EOLI
Power
Input voltage
90 - 250 V
AC input frequency
50 - 60 Hz
Input current
10 A
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
15000
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
2.99" (76 mm)
Depth
7.99" (203 mm)
Height
1.5" (38 mm)
Weight
8.11 oz (230 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
4.02" (102 mm)
Package depth
7.99" (203 mm)
Package height
2.01" (51 mm)
Package weight
10.6 oz (300 g)
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 9 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
México 2 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)