location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master MasterMouse Pro L mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MasterMouse Pro L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGM-4006-KFOA1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719512051627 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:04
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cooler Master MasterMouse Pro L mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Optical 12000 DPI Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 8 Rubber grips
  • - 70.9" (1.8 m)
Guarantee: 2 years
Long product name Cooler Master MasterMouse Pro L mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI :
The short editorial description of Cooler Master MasterMouse Pro L mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI

Plastic / Rubber, 16.7 MillionRGB, 400~12,000dpi, 32 bit ARM processor, 1.8 m
More>>>
Short summary description Cooler Master MasterMouse Pro L mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI:
This short summary of the Cooler Master MasterMouse Pro L mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master MasterMouse Pro L, Ambidextrous, Optical, USB Type-A, 12000 DPI, Black

Long summary description Cooler Master MasterMouse Pro L mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI:
This is an auto-generated long summary of Cooler Master MasterMouse Pro L mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI based on the first three specs of the first five spec groups.

Cooler Master MasterMouse Pro L. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 12000 DPI, Buttons type: Pressed buttons, Buttons quantity: 8, Scroll type: Wheel. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2017-01-22 01:09:27
Uk has collected 49 expert reviews for Cooler Master MasterMouse Pro L mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
vortez.net
Updated:
2017-01-22 01:09:16
US: $The optical sensor is well and truly settling into the market, becoming firmly established as the current favourite So finding it at the heart of Cooler Masters latest gaming mouse that is part of a highly customisable series donning the classy 'M...
Good Solid construction, Comfortable for any grip, Ambidextrous, Top quality UV coating, Excellent new software, Attractive aesthetics and lighting, Onboard processor and 512kb memory, Swappable Shell/grips, 3D Print Support...
Bad Stiff cable, Jittery at low speed, DPI button on base, Can't cover up side buttons with blanks...
Bottom line Overall the MasterMouse PRO L is a nice step away from the old Sentinel and CMStorm mice in general. It is a much more elegant, modern desirable mouse that has been fitted with features that people have come to want and expect. Not only does it look good...
0%
eteknix.com
Updated:
2017-01-22 01:09:18
Following in the footsteps of several extremely impressive peripheral launches, Cooler Master are back once again with their latest peripheral release, the MasterMouse Pro L. With the growing success of their Master series, such as their MasterPulse heads...
Good Great build quality, Panel customisation, High-quality switches, Fantastic sensor performance with 12,000 max DPI, RGB lighting, Excellent software suite, Fully programmable switches...
Bad None, Neutral, Bottom mounted DPI button, although this can be reassigned easily, Not enough distinction between extra panels and stock panels, “The Cooler Master Pro L is a great mouse to use for work and gaming, and any issues are pretty subjective. The...
Bottom line PriceThe Master Mouse Pro L is a high-end product and has a solid range of features, but it's still priced pretty competitively. We found it at Amazon for around £60, and while that's not cheap, it's still competitive given the overall quality that Cooler...
0%
kitguru.net
Updated:
2017-01-22 01:09:27
We review a lot of gaming mice at KitGuru and while many of them are impressive, we don't get to see too many with hardware customisation options. Today, we are taking a look at the Cooler Master ‘MasterMouse Pro L' a true ambidextrous mouse with modular...
Good Extra covers and side grips, Software comes with all needed features, No issues with the tracking sensor, Storm Tactix mode makes good use out of fewer buttons, Offers decent amount of grip...
Bad Software could be snappier when booting and saving new settings, Lot's of competitive options at the £50 price point, Weird DPI button placement.
Bottom line In all, I have been quite pleased with Cooler Master's ‘MasterMouse Pro L'. I honestly haven't come away with too many criticisms of it, perhaps the DPI button underneath the mouse could have been better placed and the software could do with a speed boost...
80%
beginnerstech.co.uk
Updated:
2017-07-28 01:45:24
Today we are going to be taking a look at a gaming mouse from the folks over at Coolermaster. The MasterMouse Pro L comes in at just under £50 in the UK and under $55 in the US, but should you consider one?DesignRight off the bat I have to say that I am a...
Good Affordable Modularity Responsive Comfortable...
Bad DPI switch position strange...
Bottom line So for under £50 I can easily say its a far superior mouse to my old Mionix Castor and actually I've decided to switch and use this as my everyday mouse. Its great for gaming, which is no surprise really but it really impressed me for my other use which i...
90%
uk.hardware.info
Updated:
2017-10-07 01:15:46
Gaming mice have always been a thing, but a real explosion in the available amount has happened in the last years. There is an unprecedentedly large offer and for this article we test no less than 37 mice of 15 different manufacturers, in the more luxurio...
Bottom line In this test of 37 models there are only a few mice that left us with the thought 'you definitely do not want to purchase that one'. There are a lot of similarities, but there are also some models that stand out or simply perform slightly better than the...
0%
expertreviews.co.uk
Updated:
2018-01-25 01:37:42
If you already know what you're looking for, then scroll down and you'll find the best gaming mice you can buy right now. With prices starting at a budget-friendly £30 and stretching up to a wallet-bruising £140, there's something here for everyone, from...
0%
overclock3d.net
Updated:
2017-01-22 01:09:19
The Cooler Master Masterx range is expanding at a rate of knots. Whatever we may think about the - admittedly necessary for branding reasons - double Master in the naming, they have all so far been great quality products.No gaming peripheral company worth...
Bottom line The Cooler Master MasterMouse Pro L is a little bit of an odd one to review. The unique selling point of the mouse - the element which is writ large upon the packaging, their website, all the advertising - is the ability to swap the top and sides to suit...
0%
madshrimps.be
Updated:
2017-02-10 01:11:27
At first we would like to thank Cooler Master for sending a sample of their MasterMouse Pro L Gaming Mouse for testing and reviewing."Cooler Master was founded with the mission of providing the industry's best thermal solutions. Since its establishment tw...
Bottom line After trying both top covers, we have settled with the palm grip one along with the textured side panels that we think work out best together. The next step was to adjust the DPI levels to our preference from the application GUI, had a blast adjusting the...
0%
lanoc.org
Updated:
2017-11-04 01:21:14
It must be that time of year, everyone is introducing their new and updated mice. It just so happens that I haven't had a Cooler Master mouse in the office for a while now. Well, they are introducing two new mice today, the MasterMouse MM520 and the Maste...
Bottom line So after spending the last month and a half messing around with both of Cooler Masters new mice as well as the MasterMouse Pro L I had a lot to say about them good and bad. I love that on all three of the mice they went with the Pixart 3360 optical se...
0%
hw4all.com
Updated:
2019-12-17 03:47:37
Cooler Master is known among our readers, mainly coolers and cases. But the Taiwanese manufacturer has been releasing game input devices for several years. Two new models called Cooler Master CM Mastermouse S and Cooler Master CM Mastermouse were introduc...
Bottom line Cooler Master pleasantly pleased with the “younger” model S. The mouse is well equipped, the quality of making no complaints. Of course, taking into account the price of miracles should not be expected. But Cooler Master CM Mastermouse S does its work hon...
0%
Brand Image Article code product Stock Price from
Cooler Master

Cooler Master Gaming MM711 Retro mouse Ambidextrous USB Type-A Optical 16000 DPI
(show image)
MM-711-GSOL1 MM711 Retro 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming MM831 mouse RF Wireless + Bluetooth + USB Type-A Optical 32000 DPI
(show image)
MM-831-KKOH1 MM831 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Peripherals CM110 mouse Gaming Ambidextrous USB Type-A Optical 6000 DPI
(show image)
CM-110-KKWO1 CM110 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming MM710 mouse Ambidextrous USB Type-A Optical 16000 DPI
(show image)
MM-710-KKOL1 MM710 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterMouse S mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI
(show image)
SGM-2006-KSOA1 MasterMouse S 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterMouse Lite S mouse Gaming Ambidextrous USB Type-A Optical 2000 DPI
(show image)
SGM-1006-KSOA1 MasterMouse Lite S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)