Corel logo

Corel PaintShop Pro X9 Ultimate ML ESD Graphic editor

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48138
Info modified on:
19 Jul 2023, 15:13:35
Long product name Corel PaintShop Pro X9 Ultimate ML ESD Graphic editor:

PaintShop Pro X9 Ultimate ML ESD

Short summary description Corel PaintShop Pro X9 Ultimate ML ESD Graphic editor:

Corel PaintShop Pro X9 Ultimate ML ESD, Graphic editor, German, Dutch, English, Spanish, French, Italian, Electronic Software Download (ESD), Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., PC, 1000 MB

Long summary description Corel PaintShop Pro X9 Ultimate ML ESD Graphic editor:

Corel PaintShop Pro X9 Ultimate ML ESD. Type: Graphic editor, Language version: German, Dutch, English, Spanish, French, Italian, Software type: Electronic Software Download (ESD). Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Platform: PC, Minimum storage drive space: 1000 MB. Image formats supported: BMP, EMF, EPS, GIF, IMG, JPG, JPS, MPO, PCX, PNG, PNS, PSD, RAW, SVG, TGA, TIF, WBMP, WEBP, WMF, Import image formats supported: AI, CAL, CGM, CLP, CUR, CUT, DCX, DIB, EMF, EPS, HDP, IFF, IMG, J2C, J2K, JIF, JP2, JPC, JPE,..., Export image formats supported: AI, BMP, CAL, CLP, CUT, DCX, DIB, EMF, EPS, GIF, HDP, IFF, IMG, J2C, J2K, JP2, JPEG, JPS, JPX,.... Dimensions (WxDxH): 5.25 x 1.25 x 7.5" (133.4 x 31.8 x 190.5 mm), Weight: 3.88 oz (110 g)

Reasons to buy
Specs
Recommended products
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.