Allied Telesis logo

Allied Telesis AT-2911SX/SC-001 Internal Fiber 1000 Mbit/s

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178648
Info modified on:
10 Aug 2024, 09:20:22
Bullet Points Allied Telesis AT-2911SX/SC-001 Internal Fiber 1000 Mbit/s:
  • - VLAN support
  • - Smart Load Balancing (SLB) and failover
  • - MSI and MSI-X capabilities (up to 17 MSI vectors)
  • - I/O virtualization support for VMWare
  • - NetQueue and Microsoft VMQ
  • - Link aggregation smart switch
  • - Link aggregation LACP
Guarantee:
2Years
Long product name Allied Telesis AT-2911SX/SC-001 Internal Fiber 1000 Mbit/s:

PCIe, 1 Gbps, SC

Allied Telesis AT-2911SX/SC-001 Internal Fiber 1000 Mbit/s:

Allied Telesis 2911 Series Network Adapters feature a PCI Express (PCIe x1) design, providing the maximum possible bandwidth and bus efficiency with the benefits of low-power consumption.

- Feature a PCI Express (PCIe x1) design
- Includes a Microsoft Windows that performs tests, diagnostics and analysis
- Personalize your network based on your needs with priority queuing
- Enjoy advanced manageability for both admins and engineers

Short summary description Allied Telesis AT-2911SX/SC-001 Internal Fiber 1000 Mbit/s:

Allied Telesis AT-2911SX/SC-001, Internal, Wired, PCI Express, Fiber, 1000 Mbit/s

Long summary description Allied Telesis AT-2911SX/SC-001 Internal Fiber 1000 Mbit/s:

Allied Telesis AT-2911SX/SC-001. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Fiber. Maximum data transfer rate: 1000 Mbit/s

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.