location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-SPLX40 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-SPLX40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
990-001202-00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7670351725452 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 13 Nov 2020
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 2Years
Long product name Allied Telesis AT-SPLX40 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm :
The short editorial description of Allied Telesis AT-SPLX40 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm

SFP Pluggable Optical Module, 1000EX, 40km, Single mode, Dual fiber [Tx=1310,Rx=1310], LC conn. (0 to 70°C)
More>>>
Allied Telesis AT-SPLX40 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm:
The official marketing text of Allied Telesis AT-SPLX40 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm as supplied by the manufacturer

The AT-SPLX40 offers a long-haul option to extend your network up to 40 km.

Short summary description Allied Telesis AT-SPLX40 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm:
This short summary of the Allied Telesis AT-SPLX40 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-SPLX40, Fiber optic, 1000 Mbit/s, SFP, LC, LX, 1574803.1" (40000 m)

Long summary description Allied Telesis AT-SPLX40 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm:
This is an auto-generated long summary of Allied Telesis AT-SPLX40 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm based on the first three specs of the first five spec groups.

Allied Telesis AT-SPLX40. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product color: Metallic

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
1000 Mbit/s
Interface type *
SFP
Single-mode fiber (SMF) supported
Yes
Fiber optic connector
LC
SFP transceiver standard
LX
Maximum transfer distance
1574803.1" (40000 m)
Wavelength
1310 nm
Performance
Tx power (min)
-4 dBmW
Tx power (max)
1 dBmW
Rx power (max)
-24 dBmW
Features
Product color
Metallic
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Logistics data
Harmonized System (HS) code
85369010
Brand Image Article code product Stock Price from
Allied Telesis SPZX80 network transceiver module 1250 Mbit/s mini-GBIC/SFP 1550 nm Allied Telesis SPZX80 network transceiver module 1250 Mbit/s mini-GBIC/SFP 1550 nm
(show image)
990-001203-00 SPZX80 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Suomi 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)