location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SUA750XLI uninterruptible power supply (UPS) 0.75 kVA 600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUA750XLI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUA750XLI
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 year warranty extension on UPS and Batteries
Long product name APC SUA750XLI uninterruptible power supply (UPS) 0.75 kVA 600 W :
The short editorial description of APC SUA750XLI uninterruptible power supply (UPS) 0.75 kVA 600 W

Smart-UPS XL, 750VA/600W, 230V/230V, DB-9 RS-232, SmartSlot, USB, Extended runtime model
More>>>
APC SUA750XLI uninterruptible power supply (UPS) 0.75 kVA 600 W:
The official marketing text of APC SUA750XLI uninterruptible power supply (UPS) 0.75 kVA 600 W as supplied by the manufacturer

Features
Automatic Self Test, Automatic Voltage Regulation (AVR), Built-in SmartSlot, Hot Swap Batteries, Intelligent Battery Management, Line-interactive, Load Meter, Network-grade line conditioning, Overload Indicator, Replace Batt Indicator, Scalable Run Time, Sine-wave output, Software, Status Indicator LED's, USB Connectivity, User Replaceable batteries, Wide input voltage range
Includes
CD with software, Smart UPS signalling RS-232 cable, USB cable, User Manual

Short summary description APC SUA750XLI uninterruptible power supply (UPS) 0.75 kVA 600 W:
This short summary of the APC SUA750XLI uninterruptible power supply (UPS) 0.75 kVA 600 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC SUA750XLI, 0.75 kVA, 600 W, 320 J, 16.9 min, 51.8 min, APC Replacement Battery RBC7

Long summary description APC SUA750XLI uninterruptible power supply (UPS) 0.75 kVA 600 W:
This is an auto-generated long summary of APC SUA750XLI uninterruptible power supply (UPS) 0.75 kVA 600 W based on the first three specs of the first five spec groups.

APC SUA750XLI. Output power capacity: 0.75 kVA, Output power: 600 W, Surge energy rating: 320 J. Typical backup time at full load: 16.9 min, Typical backup time at half load: 51.8 min, Replacement battery cartridge: APC Replacement Battery RBC7. Product color: Black. Bundled software: - PowerChute Business Edition v6.2.2 Agent for Linux - PowerChute Business Edition v6.2.2 for.... Quantity per pallet: 24 pc(s)

Features
Output power capacity *
0.75 kVA
Output power *
600 W
Surge energy rating
320 J
Emergency Power Off (EPO)
Yes
Battery
Typical backup time at full load
16.9 min
Typical backup time at half load
51.8 min
Replacement battery cartridge
APC Replacement Battery RBC7
Design
Product color *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Packaging data
Bundled software
- PowerChute Business Edition v6.2.2 Agent for Linux - PowerChute Business Edition v6.2.2 for Netware 5.1/6.0 - PowerChute Business Edition v6.2.2 for XP / 2000 / NT(Sp6 or higher) - 5 Node - PowerChute Business Editon v6.0.2 for Solaris 8.0
Logistics data
Quantity per pallet
24 pc(s)
Other features
Battery type
Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof
Interface
DB-9 RS-232, SmartSlot, USB
Output connections
(8)IEC 320 C13 (2)IEC Jumpers
Input connection type
IEC-320 C14
Dimensions (WxDxH)
6.7 x 17.3 x 8.5" (170.2 x 439.4 x 215.9 mm)
Nominal output voltage
230 V
Output voltage note
Configurable for 220: 230 or 240 nominal output voltage
Filtering description
0.3% IEEE/UL 1449
Nominal input voltage
230 V
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:47:23
Uk has collected 5 expert reviews for APC SUA750XLI uninterruptible power supply (UPS) 0.75 kVA 600 W and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
brighthub.com
Updated:
2011-09-25 12:47:21
Does your PC or laptop seem to bristle with accessories like external drives, a sound system, printer, and flat-bed scanner? Have you wished for an easy way to turn off all these accessories at once - with the computer itself? Here we look at a smart...
Bottom line APC Back-UPS ES 750G Back-up Battery System Review (Page 3 of 3) Review of APC Back-UPS® ES 750G by Lamar Stonecypher (18,905 pts ) , published Jun 10, 2009 Leave a comment Heres how one accesses the Threshold settings:Plug the Back-UPS into power...
100%
consumerelectronicsnet.com
Updated:
2011-09-25 12:47:21
Money is tight right now and in times like these we try and make do with what we have and keep things working as long as possible. Its also nice to save a little money here and there when we can. So how does a UPS (uninterrupted power supply) fit into...
0%
digitalmedianet.com
Updated:
2011-09-25 12:47:22
Robert Jensen Money is tight right now and in times like these we try and make do with what we have and keep things working as long as possible. Its also nice to save a little money here and there when we can. So how does a UPS (uninterrupted power sup...
0%
macnews.com
Updated:
2011-09-25 12:47:22
The US$99 APC Back-UPS ES 750 is an UPS that provides battery backup and surge protection to connected equipment while saving electricity, according to the folks at APC. That’s true though there’s one big drawback. More on that in a m...
75%
pcmag.com
Updated:
2011-09-25 12:47:22
The APC-MGE Back-UPS ES 750 is a product with a pedigree: several years of desktop power and surge protection. In this latest iteration, APC has added a touch of green with the inclusion of new Master Control outlets, which sense whether the host PC...
Good Using APCs Master Control technology, three special outlets cut peripheral power when a device plugged into a Master Control outlet is turned off. APCs PowerChute software easily manages alerts and graceful shutdowns in the event of power loss. Six of ten...
Bad The Master Control sockets dont have battery backup, rendering them less useful. The UPS powers a typical desktop configuration for only about a third of the rated battery time.
Bottom line APC touts the new Back-UPS ES 750 as the first green UPS, because it can turn off power to peripherals when the host desktop shuts down or goes to sleep. Although a lack of battery power behind this technology limits its usefulness, the ES 750 is a fin...
60%
Brand Image Article code product Stock Price from
APC AP9618 uninterruptible power supply (UPS) APC AP9618 uninterruptible power supply (UPS)
(show image)
AP9618 AP9618 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart Slot UPS Interface Expander EN uninterruptible power supply (UPS) APC Smart Slot UPS Interface Expander EN uninterruptible power supply (UPS)
(show image)
AP9623 Smart Slot UPS Interface Expander EN 0.00
(excl. VAT)
0 (incl. VAT)
APC 5-Port 10Base-T Hub SmartSlot Card uninterruptible power supply (UPS) APC 5-Port 10Base-T Hub SmartSlot Card uninterruptible power supply (UPS)
(show image)
AP9615 5-Port 10Base-T Hub SmartSlot Card 0.00
(excl. VAT)
0 (incl. VAT)
APC AP9608 uninterruptible power supply (UPS) APC AP9608 uninterruptible power supply (UPS)
(show image)
AP9608 AP9608 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)