location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ScanJet Pro 2500 f1 Roller Replacement Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScanJet Pro 2500 f1 Roller Replacement Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2748A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793410493 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2024 07:54:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ScanJet Pro 2500 f1 Roller Replacement Kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maintain your scanner's high-quality performance—extend the life of the scanner.
  • - This replacement roller and separation pad kit reduces interruptions caused by normal assembly wear.
  • - Get back to business quickly—this replacement roller and separation pad is easy to install.
Guarantee: 90-day warranty
Long product name HP ScanJet Pro 2500 f1 Roller Replacement Kit :
The short editorial description of HP ScanJet Pro 2500 f1 Roller Replacement Kit

ScanJet Pro 2500 f1 Roller Replacement Kit
More>>>
HP ScanJet Pro 2500 f1 Roller Replacement Kit:
The official marketing text of HP ScanJet Pro 2500 f1 Roller Replacement Kit as supplied by the manufacturer

Maintain your scanner's high-quality performance—extend the life of the scanner with a replacement roller and separation pad. Reduce interruptions caused by normal roller and separation pad wear. Easy installation gets you back to business quickly.

Short summary description HP ScanJet Pro 2500 f1 Roller Replacement Kit:
This short summary of the HP ScanJet Pro 2500 f1 Roller Replacement Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP ScanJet Pro 2500 f1 Roller Replacement Kit, Roller

Long summary description HP ScanJet Pro 2500 f1 Roller Replacement Kit:
This is an auto-generated long summary of HP ScanJet Pro 2500 f1 Roller Replacement Kit based on the first three specs of the first five spec groups.

HP ScanJet Pro 2500 f1 Roller Replacement Kit. Type: Roller, Device compatibility: Scanner, Brand compatibility: HP, Compatibility: HP ScanJet Pro 2500 f1

Features
Type *
Roller
Device compatibility *
Scanner
Brand compatibility *
HP
Compatibility *
HP ScanJet Pro 2500 f1
Country of origin
China
HP segment
Business, Enterprise
Weight & dimensions
Width
4.33" (110 mm)
Depth
3.74" (95 mm)
Height
1.18" (30 mm)
Weight
3.03 oz (86 g)
Packaging data
Package width
8.98" (228 mm)
Package depth
1.93" (49 mm)
Package height
5.83" (148 mm)
Package weight
7.55 oz (214 g)
Package type
Box
Technical details
Pallet weight (imperial)
257.2 lbs
Master (outer) case gross weight (imperial)
13.38 lbs
Pallet dimensions (W x D x H) (imperial)
44.33 x 39.09 x 35.04"
Pallet dimensions (W x D x H)
44.3 x 39.1 x 35" (1126 x 993 x 890 mm)
Logistics data
Quantity per pallet
320 pc(s)
Number of cartons per pallet layer
16 pc(s)
Master (outer) case weight
0.236 oz (6.7 g)
Pallet weight
4.11 oz (116.6 g)
Quantity per master (outer) case
20 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 2 distributor(s)
Danmark 3 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)