QNAP logo

QNAP RAM-16GDR4-LD-2133 memory module 16 GB 1 x 16 GB DDR4 2133 MHz

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212487
Info modified on:
14 Dec 2023, 10:14:45
Long product name QNAP RAM-16GDR4-LD-2133 memory module 16 GB 1 x 16 GB DDR4 2133 MHz:

1 x 16 GB, DDR4, 2133 MHz, 288 pin DIMM

QNAP RAM-16GDR4-LD-2133 memory module 16 GB 1 x 16 GB DDR4 2133 MHz:

RAM module for QNAP TVS-x82.

Short summary description QNAP RAM-16GDR4-LD-2133 memory module 16 GB 1 x 16 GB DDR4 2133 MHz:

QNAP RAM-16GDR4-LD-2133, 16 GB, 1 x 16 GB, DDR4, 2133 MHz, 288-pin DIMM, Green

Long summary description QNAP RAM-16GDR4-LD-2133 memory module 16 GB 1 x 16 GB DDR4 2133 MHz:

QNAP RAM-16GDR4-LD-2133. Component for: PC/server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM, Product color: Green

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.