VTech logo

VTech Baby Toet Toet Auto's - 2 in 1 Loopwagen

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68480
Info modified on:
10 Jun 2022, 10:06:51
Short summary description VTech Baby Toet Toet Auto's - 2 in 1 Loopwagen:

VTech Baby Toet Toet Auto's - 2 in 1 Loopwagen, 1 yr(s), Synthetic, Multicolor

Long summary description VTech Baby Toet Toet Auto's - 2 in 1 Loopwagen:

VTech Baby Toet Toet Auto's - 2 in 1 Loopwagen. Recommended age (min): 1 yr(s), Recommended age (max): 3 yr(s), Material: Synthetic, Product color: Multicolor. Battery type: AAA

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.