location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE40K5100AK 40" Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE40K5100AK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE40K5100AKXZT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088319834
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:06:41
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE40K5100AK 40" Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 40" LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - PQI (Picture Quality Index) 200
  • - DVB-C, DVB-T2
  • - VESA mounting
  • - 50 W
Long product name Samsung UE40K5100AK 40" Full HD Black :
The short editorial description of Samsung UE40K5100AK 40" Full HD Black

40" (1920 x 1080) LED, PQI 200, 20W, DVB-T2/DVB-C, 2x HDMI, USB, A, 8.5kg, black
More>>>
Samsung UE40K5100AK 40" Full HD Black:
The official marketing text of Samsung UE40K5100AK 40" Full HD Black as supplied by the manufacturer

Your space. Your unique lifestyle. Joiiii
The unique Joiiii design is sophisticated and elegant, with adjustable legs making it adaptable to fit anywhere in the home. Enjoy crisp and clear Full HD picture quality achieving 200 PQI with vibrant images delivered through Wide Colour Enhancer technology. Digital Clean View technology analyses the quality of the signal input to improve your viewing experience and deliver superior picture quality.

Full HD
Enjoy crisp and clear Full HD picture quality with vibrant images delivered through Wide Colour Enhancer technology. Digital Clean View technology analyses the quality of the signal input to improve your viewing experience and deliver brilliant picture quality.

Joiiii Design
The unique Joiiii design is sophisticated and elegant, with adjustable legs making it adaptable to fit anywhere in the home. You can also enjoy crisp and clear sound from the unique front firing speaker and tweeters. Your TV has never sounded so good.

Go large screen in seconds
Share your favourite photos and fun family videos with loved ones on Joiiii’s big screen. Just download the Smart View app, connect, and have fun! No more crowding around your smartphone.

Joiiii, a modern day jukebox
Haven’t you ever wanted your own personal jukebox? Well now you can. Joiiii pumps out some awesome sound, and all you have to do is connect your phone with Bluetooth and press play on your favourite playlist.

Joiiii for the whole family
Joiiii adapts to fit your needs, and it’s perfect for every member of the family, especially seniors. With a quick switch, it gives your grandparents clearer images and crisp, more audible sound. Now everyone can see and hear equally well.

Every pixel. Clear as crystal.
Vivid details. Bright colours. Dynamic visuals. Joiiii’s noise reducing and colour-and-contrast enhancing technology refine every picture, so you aren’t just watching a movie, you’ll be part of it.

Helping your TV go the distance
Worried about insects, dust, or humidity affecting your TV? Don’t be. Joiiii has you covered. It also protects you from lightning, electrical blackouts, and viruses from unwanted files.

Short summary description Samsung UE40K5100AK 40" Full HD Black:
This short summary of the Samsung UE40K5100AK 40" Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE40K5100AK, 40", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T2, Black

Long summary description Samsung UE40K5100AK 40" Full HD Black:
This is an auto-generated long summary of Samsung UE40K5100AK 40" Full HD Black based on the first three specs of the first five spec groups.

Samsung UE40K5100AK. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Product color: Black

Display
Display diagonal *
40"
HD type *
Full HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Motion interpolation technology *
PQI (Picture Quality Index) 200
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
39.4" (100 cm)
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
No
Internet TV *
No
Smart modes
Movie
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
DTS, Dolby Digital, Dolby Digital Plus
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product color *
Black
VESA mounting *
Yes
On/off switch
Yes
Performance
Game mode
Yes
Subtitles function
Yes
Video formats supported
H.265
Picture processing technology
Samsung Wide Color Enhancer Plus
Digital Clean View
Yes
Processor cores
2
ConnectShare (USB)
Yes
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Ports & interfaces
Composite video in
1
Digital audio optical out
1
RF ports quantity
2
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
2
Management features
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
Auto power off
Yes
Power
Power consumption (typical) *
50 W
Power consumption (standby) *
0.3 W
Power consumption (max)
76 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
35.5" (901.1 mm)
Depth (with stand)
7.16" (181.8 mm)
Height (with stand)
24.5" (621.5 mm)
Weight (with stand)
18.1 lbs (8.2 kg)
Width (without stand)
35.5" (901.1 mm)
Depth (without stand)
3.07" (78 mm)
Height (without stand)
21.9" (557.1 mm)
Weight (without stand)
17.9 lbs (8.1 kg)
Packaging data
Manual
Yes
Package width
38.3" (974 mm)
Package depth
5.2" (132 mm)
Package height
25.4" (644 mm)
Package weight
22 lbs (10 kg)
Packaging content
Cables included
AC
Handheld remote control
Yes
Remote control type
TM1240A
E-manual
Yes
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
73 kWh
Energy efficiency class (old)
A
Brand Image Article code product Stock Price from
Samsung Series 7 UE40NU7122 40" 4K Ultra HD Smart TV Wi-Fi Black Samsung Series 7 UE40NU7122 40" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE40NU7122KXXH UE40NU7122 0.00
(excl. VAT)
0 (incl. VAT)