location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare HX8391/02 electric toothbrush Adult Sonic toothbrush Pink, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX8391/02 AirFloss Pro/Ultra - Interdental cleaner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX8391/02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103787082 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2024 04:57:19
The date of the most recent change of the data-sheet in Icecat's system
Philips HX8391/02 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare HX8391/02 electric toothbrush Adult Sonic toothbrush Pink, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Better gum health
  • - Up to 99.9% plaque removal
  • - Helps prevent cavities
  • - Dual Charging System
  • - DiamondClean brush head
  • - Triple-burst customisation
  • - Micro-droplet technology
  • - Removes up to 7 x more plaque
  • - The only true sonic technology
  • - Whitens teeth twice as well
  • - Easily start a healthy habit
Guarantee: 2 years
Long product name Philips Sonicare HX8391/02 electric toothbrush Adult Sonic toothbrush Pink, White :
The short editorial description of Philips Sonicare HX8391/02 electric toothbrush Adult Sonic toothbrush Pink, White

1 nozzle, 1 brush head, 62000 movement/min, Li-Ion
More>>>
Philips Sonicare HX8391/02 electric toothbrush Adult Sonic toothbrush Pink, White:
The official marketing text of Philips Sonicare HX8391/02 electric toothbrush Adult Sonic toothbrush Pink, White as supplied by the manufacturer

Healthier gums in 2 weeks, guaranteed*
Best Philips Sonicare whitening sonic toothbrush
Sonicare's best whitening in our most elegant Philips Sonicare electric toothbrush. Switch to Sonicare. For those who don’t floss consistently, AirFloss Ultra is the easiest way to effectively clean between teeth.

Improves oral health
- Up to 99.9% plaque removal***
- Clinically proven as effective as floss for gum health**
- Helps prevent cavities between teeth

Superior technology
- Air and micro-droplet technology
- Triple burst customizable settings
- DiamondClean toothbrush head for Sonicare's best whitening
- Removes up to 7x more plaque than a manual toothbrush
- Sonicare dynamic cleaning action drives fluid between teeth
- Whitens teeth more than 2x better than a manual toothbrush

The easiest way to effectively clean between teeth
- An easy way to start a healthy habit

Designed around you
- Dual Charging System: Charging glass and travel case

Better gum health
Philips Sonicare AirFloss Ultra is clinically proven to improve gum health as much as floss.** Helps improve gum health in as little as two weeks.

Up to 99.9% plaque removal
Removes up to 99.9% of plaque from treated areas.***

Whitens teeth 2X better
This Philips Sonicare toothbrush whitens teeth more than 2x better than a manual toothbrush in just 1 week. Removes up to 100% more stains for whiter teeth in just 1 week.

Micro-droplet technology
Our clinically proven results are possible from our unique technology that combines air and mouth rinse or water to powerfully yet gently clean between teeth and along the gumline.

DiamondClean brush head
DiamondClean toothbrush heads, Philips Sonicare's best whitening brush head, have diamond shaped bristles to effectively yet gently remove surface stains and scrape away plaque. Removes stain build up from coffee, tea, red wine, cigarettes and tobacco in just 1 week.

Dual Charging System
- Charger glass - Simply place your Philips Sonicare electric toothbrush in the glass to charge. Can also be used to rinse your mouth after brushing.
- Charging travel case - Connects to your laptop via USB or can be charged by wall outlet. Allows you to take your DiamondClean anywhere and everywhere.

Removes up to 7x more plaque
Removes up to 7 times more plaque from hard to reach places than a manual toothbrush.

Triple burst customization
AirFloss Ultra's powerful spray can be customized to your liking, with single, double or triple bursts for each press of the activation button.

Easily start a healthy habit
Interproximal cleaning is very important to overall oral health. AirFloss is an easy way to clean deeper between teeth, helping to form a healthy habit.

* or your money back
** when used in conjunction with a manual toothbrush and antimicrobial mouth rinse in patients with mild to moderate gingivitis; AirFloss is designed to help inconsistent flossers develop a healthy daily interdental cleaning routine. Please see Q&A under Support tab for further details.
*** In a lab study, actual in-mouth results may vary.
**based on two periods of two-minute brushings per day, on clean mode

Short summary description Philips Sonicare HX8391/02 electric toothbrush Adult Sonic toothbrush Pink, White:
This short summary of the Philips Sonicare HX8391/02 electric toothbrush Adult Sonic toothbrush Pink, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare HX8391/02, Adult, Sonic toothbrush, Daily care, Gum care, Sensitive, Whitening, Polishing, Pink, White, 62000 movements per minute, LED

Long summary description Philips Sonicare HX8391/02 electric toothbrush Adult Sonic toothbrush Pink, White:
This is an auto-generated long summary of Philips Sonicare HX8391/02 electric toothbrush Adult Sonic toothbrush Pink, White based on the first three specs of the first five spec groups.

Philips Sonicare HX8391/02. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive, Whitening, Polishing. Power source: AC/Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Clinically proven to be as effective as floss for gum health**
Clinically proven to be as effective as floss for gum health**

Philips Sonicare AirFloss Pro/Ultra is clinically proven to improve gum health as much as floss.** Helps improve gum health in as little as two weeks.

Dual Charging System: charging glass and travel case
Dual Charging System: charging glass and travel case

1) Charger glass - Simply place your Philips Sonicare electric toothbrush in the glass to charge. Can also be used to rinse your mouth after brushing. 2) Charging travel case - Connects to your laptop via USB or can be charged by wall socket. Allows you to take your DiamondClean anywhere and everywhere.

Air and micro-droplet technology
Air and micro-droplet technology

Our clinically proven results are possible thanks to our unique technology, which combines air and mouthwash or water to powerfully yet gently clean between teeth and along the gumline.

Triple-burst customisable settings
Triple-burst customisable settings

AirFloss Pro/Ultra's powerful spray can be customised to your liking, with single, double or triple bursts for each press of the activation button.

Up to 99.9% plaque removal***
Up to 99.9% plaque removal***

AirFloss Pro/Ultra removes up to 99.9% of plaque from treated areas.***

An easy way to start a healthy habit
An easy way to start a healthy habit

Interproximal cleaning is very important to overall oral health. AirFloss Pro/Ultra is an easy way to clean deeper between teeth, helping to form a healthy habit.

Helps prevent cavities between teeth
Helps prevent cavities between teeth

By gently bursting away plaque that brushing missed, Philips Sonicare AirFloss Pro/Ultra helps prevent cavities from forming in the spaces between your teeth.

DiamondClean toothbrush head for Sonicare's best whitening
DiamondClean toothbrush head for Sonicare's best whitening

DiamondClean toothbrush heads, Philips Sonicare's best whitening brush head, have diamond shaped bristles to effectively yet gently remove surface stains and scrape away plaque. Removes stain build up from coffee, tea, red wine, cigarettes and tobacco in just 1 week.

Removes up to 7 x more plaque than a manual toothbrush
Removes up to 7 x more plaque than a manual toothbrush

Removes up to 7 times more plaque from hard-to-reach places than a manual toothbrush.

Philips Sonicare's advanced sonic technology
Philips Sonicare's advanced sonic technology

The Philips Sonicare electric toothbrush's unique dynamic action gently and effectively reaches deep between teeth and along the gum line.

Whitens teeth more than 2x better than a manual toothbrush
Whitens teeth more than 2x better than a manual toothbrush

This Philips Sonicare toothbrush whitens teeth more than 2x better than a manual toothbrush in just 1 week. Removes up to 100% more stains for whiter teeth in just 1 week.

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Adjustable speed *
Yes
Toothbrush frequency (oscillations)
62000 movements per minute
Integrated timer *
Yes
Number of teeth brushing modes *
5
Teeth brushing modes *
Daily care, Gum care, Sensitive, Whitening, Polishing
Product color *
Pink, White
Display included
No
Display type
LED
Backlight display
Yes
Handle(s) features
Ergonomic
Indication light
Yes
LED indicators
Yes
Recharge indicator
Yes
Replacement
Yes
Irrigator
Yes
Handles quantity
1
Power
Power source *
AC/Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery type *
Built-in
Battery life (max)
504 h
Charging base
Yes
Rechargeable
Yes
AC input voltage
Multi-oltage charger
AC input frequency
Multi-voltage charger
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
1 pc(s)
Flosser included
Yes
Travel case
Yes
Charger
Yes
Number of chargers
1
Battery
Battery level indicator
Yes
Technical details
Number of nozzles
1