location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Mijn Eerste Tablet Multicolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mijn Eerste Tablet
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-193323 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761933237
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:23:37
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Mijn Eerste Tablet Multicolor:
This short summary of the VTech Mijn Eerste Tablet Multicolor data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Mijn Eerste Tablet, Dutch, Multicolor, Boy/Girl, 1 yr(s), 3 yr(s), CE

Long summary description VTech Mijn Eerste Tablet Multicolor:
This is an auto-generated long summary of VTech Mijn Eerste Tablet Multicolor based on the first three specs of the first five spec groups.

VTech Mijn Eerste Tablet. Languages support: Dutch. Product color: Multicolor, Recommended gender: Boy/Girl, Recommended age (min): 1 yr(s). Learning & training skills: Music learning, Math & counting learning. Battery type: R03/AAA. Width: 8.11" (206 mm), Depth: 1.38" (35 mm), Height: 6.1" (155 mm)

Performance
Music playback
Yes
Languages support
Dutch
Design
Recommended gender *
Boy/Girl
Recommended age (min) *
1 yr(s)
Recommended age (max)
3 yr(s)
Certification
CE
Product color *
Multicolor
Learning & training skills
Learning & training skills
Music learning, Math & counting learning
Battery
Batteries required *
No
Battery type
R03/AAA
Number of batteries supported
3
Batteries included
Yes
Rechargeable battery
No
Weight & dimensions
Width
8.11" (206 mm)
Depth
1.38" (35 mm)
Height
6.1" (155 mm)
Weight
10.1 oz (286.7 g)
Package width
11.8" (300 mm)
Package depth
1.77" (45 mm)
Weight & dimensions
Package height
9.49" (241 mm)
Package weight
15.9 oz (450 g)
Logistics data
Country of origin
China
Harmonized System (HS) code
9503008700
Quantity per pallet
288 pc(s)
Master (outer) case width
12.5" (317 mm)
Master (outer) case length
11.7" (297 mm)
Master (outer) case height
10.3" (261 mm)
Master (outer) case weight
6.59 lbs (2.99 kg)
Quantity per master (outer) case
6 pc(s)
Master (outer) case volume
24572.89 cm³
Supplier features
Assembly required
No
Technical details
Master (outer) case GTIN (EAN/UPC)
63417761933239
Package volume
3253.5 cm³
Other features
Number of layers per pallet
6 pc(s)
Number of cartons per pallet layer
8 pc(s)
Number of cartons per pallet
48 pc(s)