location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Vivobook Pro N552VX-FW116T-BE laptop Intel® Core™ i7 i7-6700HQ 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Aluminum, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vivobook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N552VX-FW116T-BE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N552VX-FW116T-BE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:10:32
The date of the most recent change of the data-sheet in Icecat's system
ASUS N552VX-FW116T-BE user manual (7.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Vivobook Pro N552VX-FW116T-BE laptop Intel® Core™ i7 i7-6700HQ 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Aluminum, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Aluminum, Silver
  • - Intel® Core™ i7 i7-6700HQ 2.6 GHz
  • - 15.6" Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 256 GB SSD DVD Super Multi
  • - NVIDIA® GeForce® GTX 950M Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - 120 W
  • - Windows 10 Home
Long product name ASUS Vivobook Pro N552VX-FW116T-BE laptop Intel® Core™ i7 i7-6700HQ 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Aluminum, Silver :
The short editorial description of ASUS Vivobook Pro N552VX-FW116T-BE laptop Intel® Core™ i7 i7-6700HQ 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Aluminum, Silver

Intel Core i7-6700HQ (2.6GHz, 6M Cache), 8GB DDR3, 256GB SSD, Intel HD Graphics 530 + NVIDIA GeForce GTX 950M, Gigabit Ethernet, WLAN 802.11, WebCam, Windows 10
More>>>
ASUS Vivobook Pro N552VX-FW116T-BE laptop Intel® Core™ i7 i7-6700HQ 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Aluminum, Silver:
The official marketing text of ASUS Vivobook Pro N552VX-FW116T-BE laptop Intel® Core™ i7 i7-6700HQ 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Aluminum, Silver as supplied by the manufacturer

Hear The Incredible, Feel The Power
ASUS N Series is not only a blisteringly-fast laptop with all the latest technology — it's a complete multimedia experience. With a powerful processor for effortless performance, high-quality gaming-grade graphics, and a breathtakingly-sharp 4K/UHD display, N552 has to be seen to be believed. And when you experience the amazing ASUS SonicMaster audio, incorporating ICEpower® technology, you'll hear the incredible too.

A Blisteringly-fast Laptop with all the Latest Technology
Every single component in ASUS N Series is chosen to deliver outstanding performance. A high-performance 6th-generation quad-core Intel® Core™ i7 processor, NVIDIA® GeForce® GTX™ 960M graphics, and the latest Windows 10 provide desktop-class performance, and the ultra-fast up to 512GB PCIe® x4 1500MB/s SSD storage, teamed with 16GB of DDR4 RAM, ensures maximum responsiveness

Unprecedented Performance
At the heart of ASUS N Series is the incredibly-powerful quad-core 6th-generation Intel® Core™ i7-6700HQ processor, giving effortless performance for any task you can think of. And with 16GB of the latest DDR4 RAM — which is 33% faster than DDR3 — N Series gives you super-smooth multitasking, with plenty of horsepower in reserve for the most demanding tasks. A high-performance SSD with a 1500MB/s PCIe® x4 interface gives N Series the fastest storage available — twice as fast as PCIe® x2 SSDs, and 16 times faster than SATA 3 models! You can rest assured that N Series can handle whatever you want to do, smoothly and efficiently.

Amazing NVIDIA gaming-grade graphics
With up to NVIDIA® GeForce® GTX™ 960M gaming-grade graphics, ASUS N Series can tackle even the most graphically-demanding tasks with ease. Whether it's watching a movie, editing your photos and video clips or just relaxing with the latest games, ASUS N Series has all the graphics power you need for flawless performance.

Immersive 4K/UHD Display
With an astonishing resolution of 3840 by 2160 pixels on its state-of-the-art 4K/UHD display, ASUS N Series gives you visuals so immersive and detailed, you'll think they're real. Everything looks crisp, clear and sharp, and exclusive ASUS Splendid technology ensures that settings are always optimized, whatever you're watching.

More Colors. Incredible Colors.
The advanced 4K/UHD display on ASUS N Series laptop combines optimized hardware and software components to create best-in-class visuals, with an ultra-wide color gamut of 72% NTSC, 100% sRGB and 74% Adobe RGB. In plain language, this means N Series can display more colors, more accurate colors and more vivid colors than any standard display. Once you have experienced it, nothing else will be good enough.

Enjoy the Breathtaking Clarity of 4K/UHD.
ASUS N Series laptop's 15.6-inch IPS display has twice the number of horizontal and vertical pixels of a standard Full HD display, giving it a total of 8 million pixels — that's four times as many as a Full HD display. This means it has an incredible pixel density of 282ppi, so photos, videos, and even the tiniest text are crisper and sharper than ever before!

Protect Your Eyes with ASUS Eye Care
Most LED panels emit blue light - the main cause of macular degeneration and retinal problems. ASUS Eye Care mode effectively reduces blue light levels by up to 33% to make reading comfortable, and to protect you from potential eye fatigue and other ailments.

Expansive Audio, Tuned by Experts
In ASUS N Series, the exclusive ASUS SonicMaster Technology takes audio even further. Co-developed by the ASUS Golden Ear team and ICEpower®, SonicMaster uses powerful audio hardware and fine-tuned software to give the most incredible sound on a laptop. With front-facing speakers, N series sounds unlike anything you've ever heard from a laptop, with deep rich bass and crystal-clear vocals, even at high volume levels.

AudioWizard-Optimized Tuning
To customize audio settings to suit your own preferences, ASUS AudioWizard has five selectable modes. Music mode brings your favorite songs to life, while Movie mode provides a true cinematic experience. Recording mode gives dynamic and crystal-clear recordings, and Gaming mode adds a new dimension of enjoyment to your favorite games. Finally, Speech mode makes voices clear and powerful.

Sleek & Elegant All-aluminum Design
Gorgeous design details abound on ASUS N Series, from the exclusive ripple-effect design around the speakers, through to the brilliant diamond-cut edge highlights. N Series is the perfect portable replacement for a high-end desktop, so now you can take your entertainment with you anywhere!. The easy-to-open design is practical yet sophisticated, and the gently-illuminated ASUS logo on the lid highlights your taste and style.

Faster and Easier Connections with USB Type-C
For maximum compatibility with all your peripherals, ASUS N552 gives you a wide variety of connectivity options, including USB 3.0, USB 3.1 Type-C, HDMI and Mini Display ports, a 2 in-1 SDXC/SDHC/SD card reader, and more. The reversible USB 3.1 Gen 2 Type-C port is not only much easier to use, but gives you data transmission speeds of up to 10Gbit/s – twice as fast as USB 3.0 and almost 20 times faster than USB 2.0. You can transfer photos, music, and even large video files in a fraction of the time — transferring a movie with a file size of 2GB takes less than a second!

Ergonomic Backlit Keyboard
ASUS N Series laptop's keyboard is sturdily-constructed in a single piece for a superb typing experience. Minimal key-float with an ergonomic 1.8mm key travel makes it a joy to use, anywhere. The gently backlighting allows you to work comfortably even in dark environments without disturbing others, and it looks great too!

Touchpad with Intuitive ASUS Smart Gestures
The large touchpad on ASUS N Series has a palm rejection feature which differentiates between actual fingertip and palm contact, so accidental cursor jumps are a thing of the past! ASUS Smart Gestures lets you use the touchpad with gestures just like a touchscreen, for easy and intuitive navigation and control.

Short summary description ASUS Vivobook Pro N552VX-FW116T-BE laptop Intel® Core™ i7 i7-6700HQ 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Aluminum, Silver:
This short summary of the ASUS Vivobook Pro N552VX-FW116T-BE laptop Intel® Core™ i7 i7-6700HQ 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Aluminum, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Vivobook Pro N552VX-FW116T-BE, Intel® Core™ i7, 2.6 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Vivobook Pro N552VX-FW116T-BE laptop Intel® Core™ i7 i7-6700HQ 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Aluminum, Silver:
This is an auto-generated long summary of ASUS Vivobook Pro N552VX-FW116T-BE laptop Intel® Core™ i7 i7-6700HQ 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Aluminum, Silver based on the first three specs of the first five spec groups.

ASUS Vivobook Pro N552VX-FW116T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Aluminum, Silver

Design
Product type *
Laptop
Product color *
Aluminum, Silver
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Mobile series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 950M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Audio
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel® HM170
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FQ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88967
Conflict-Free processor
Yes
Battery
Number of battery cells
4
Battery capacity
3200 mAh
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, HDD, User
Certificates
Compliance certificates
RoHS
Certification
UL, TUV, MIC, CE Marking Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, GOST-R, CB, EPEAT, EU Flower, Energy star, CECP, WEEE, Erp 2013, RoHS, JATE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.1" (383 mm)
Depth
10.2" (260 mm)
Height
1.18" (29.9 mm)
Weight *
5.58 lbs (2.53 kg)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:33:56
Uk has collected 24 expert reviews for ASUS Vivobook Pro N552VX-FW116T-BE laptop Intel® Core™ i7 i7-6700HQ 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Aluminium, Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
ozlaptopreviews.com
Updated:
2016-11-14 19:33:56
Asus N552VX ReviewThe Asus N Series laptops have represented the power of performance, spirit of gaming and multimedia compatibility, and continue to do so with the Asus N552VX notebook. Now powered by the latest generation processor from Intel, breathtak...
Good Iconic Asus design with premium grade aluminium build materials, Equipped with the latest Intel processor available, Full-HD display with wide viewing angles and vibrant colors, Gaming-friendly GPU...
Bad The arrow keys on the keyboard seem a bit crammed up, Screen brightness could be better, The Final Verdict, Admittedly, the GPU is not the best choice for hardcore gaming, but since the laptop has not been marketed as a gaming laptop, the fact that it c...
Bottom line Admittedly, the GPU is not the best choice for hardcore gaming, but since the laptop has not been marketed as a gaming laptop, the fact that it comes with a GeForce 950M is quite impressive. The Asus N552VX has been built to last and comes with the little...
80%
laptopmedia.com
Updated:
2016-11-14 19:33:56
We really doubt that the N series multimedia notebooks from ASUS need any introduction as they have become one of the best value solutions on the market for the past several years. Subject our review, this time, is the newly released ASUS N552VX – a direc...
Good Good build quality, Keeps the excellent keyboard and touchpad, Slightly lighter and thinner than its predecessor, Supports M.2 PCIe NVMe SSDs, Excellent cooling solution, Good display quality...
Bad The screen uses PWM from 0 to 99% brightness, Subpar battery life due to the smaller battery unit, Worse price/performance ratio compared to the N551VW...
Bottom line Once again ASUS has made an excellent multimedia laptop out of the N-series. The N552VX is all that we hoped it would be but with some considerable drawbacks compared to the good old N551. The chassis is updated with lower profile and lighter clamshell wh...
0%
notebookcheck.net
Updated:
2016-11-14 19:33:56
Everything but battery mode, please. A successful build and configuration are omnipresent. Compared with its predecessor, the casing looks slimmer and that is positive. Quad-core, GeForce GTX 950M graphics card and 8 GB of DDR4 working memory let us hope...
Good not throttling in AC mode, very good Turbo utilization in AC mode, very good and quiet backlit keyboard, very good touchpad, very good screen, low emissions and temperatures, empty M.2 slot, quad-core i7, 8 threads, dual-band WiFi, superb audio quality...
Bad medium to high throttling in battery mode depending on application, non-removable battery and low battery capacity, Geforce 950M only with 2048 MB DDR3, M.2 slot not accessible via maintenance hatch, no access to fan (disassembly needed), scaled-down num...
Bottom line Nvidia's GeForce 950M graphics card alongside 2048 MB of DDR3 VRAM is not really suitable for ambitious gamers. Up-to-date games will require lowering the graphic details and/or resolution. However, all other application fields of the multimedia sector ar...
85%