Plieger 7341221 central heating radiator Gray Double panel, double convector (Type 22) Panel radiator

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11672
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Plieger 7341221 central heating radiator Gray Double panel, double convector (Type 22) Panel radiator:

Plieger 7341221, Gray, Double panel, double convector (Type 22), Panel radiator, Horizontal, 1377 W, Side

Long summary description Plieger 7341221 central heating radiator Gray Double panel, double convector (Type 22) Panel radiator:

Plieger 7341221. Product color: Gray, Type: Double panel, double convector (Type 22), Product type: Panel radiator. Heating capacity in watts: 1377 W, Radiator connection: Side, Connecting thread type: G 1/2. Length: 47.2" (1200 mm), Height: 15.7" (400 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.