Plieger 7341177 central heating radiator Gray Single panel, single convector (Type 11) Panel radiator

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5984
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Plieger 7341177 central heating radiator Gray Single panel, single convector (Type 11) Panel radiator:

Plieger 7341177, Gray, Single panel, single convector (Type 11), Panel radiator, Horizontal, ISSO, Kiwa, CE, 908 W

Long summary description Plieger 7341177 central heating radiator Gray Single panel, single convector (Type 11) Panel radiator:

Plieger 7341177. Product color: Gray, Type: Single panel, single convector (Type 11), Product type: Panel radiator. Heating capacity in watts: 908 W, Radiator connection: Side, Maximum operating pressure: 10 bar. Length: 39.4" (1000 mm), Height: 23.6" (600 mm), Depth: 2.4" (61 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.