Lenovo logo

Lenovo ThinkPad X1 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 14" Touchscreen 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10371
Info modified on:
21 Jun 2024, 03:16:12
Long product name Lenovo ThinkPad X1 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 14" Touchscreen 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black:

Intel Core i5-6200U, 2.3GHz, 14", Touchscreen, 1920 x 1080, 8GB DDR3L, 128GB SSD, Windows 10 Pro

Lenovo ThinkPad X1 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 14" Touchscreen 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black:

ThinkPad X1 Yoga (1st Gen)

Ultralight 14" Business 2-in-1
The definition of versatility, this ultralight 2-in-1 adapts to your business with 4 flexible modes to work, present, create, and connect. Features a stunning display with intense color and deep contrast. Even a dockable, rechargeable stylus pen. Plus, the fastest, advanced mobile broadband technology available.

Short summary description Lenovo ThinkPad X1 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 14" Touchscreen 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad X1, Intel® Core™ i5, 2.3 GHz, 14", 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description Lenovo ThinkPad X1 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 14" Touchscreen 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad X1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 14", Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.