Plieger Perugia 7252819 central heating radiator Anthracite, Metallic 1-column Design radiator

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7567
Info modified on:
17 Aug 2018, 09:17:57
Short summary description Plieger Perugia 7252819 central heating radiator Anthracite, Metallic 1-column Design radiator:

Plieger Perugia 7252819, Anthracite, Metallic, 1-column, Design radiator, Vertical, CE, 802 W

Long summary description Plieger Perugia 7252819 central heating radiator Anthracite, Metallic 1-column Design radiator:

Plieger Perugia 7252819. Product color: Anthracite, Metallic, Type: 1-column, Product type: Design radiator. Heating capacity in watts: 802 W, Radiator connection: Middle bottom. Length: 18" (456 mm), Height: 71.1" (1806 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.