Plieger Vulcano 7253120 central heating towel rail Dual fuel Ladder towel rail

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4589
Info modified on:
02 Jun 2018, 09:27:33
Short summary description Plieger Vulcano 7253120 central heating towel rail Dual fuel Ladder towel rail:

Plieger Vulcano 7253120, Ladder towel rail, Straight, Wall-mounted, Beige, CE, 348 W

Long summary description Plieger Vulcano 7253120 central heating towel rail Dual fuel Ladder towel rail:

Plieger Vulcano 7253120. Style: Ladder towel rail, Towel rail profile type: Straight, Mounting type: Wall-mounted. Heating capacity in watts: 348 W, Radiator connection: Right bottom. Length: 21.7" (550 mm), Height: 27.1" (688 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.