Plieger Lucca 7253363 central heating towel rail Ladder towel rail

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11027
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Plieger Lucca 7253363 central heating towel rail Ladder towel rail:

Plieger Lucca 7253363, Ladder towel rail, Straight, Wall-mounted, Aluminum, Gray, CE, 660 W

Long summary description Plieger Lucca 7253363 central heating towel rail Ladder towel rail:

Plieger Lucca 7253363. Style: Ladder towel rail, Towel rail profile type: Straight, Mounting type: Wall-mounted. Heating capacity in watts: 660 W. Length: 23.6" (600 mm), Height: 47.8" (1215 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.