Plieger Frente Destra 7252928 central heating towel rail Dual fuel Contemporary towel rail

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12127
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Plieger Frente Destra 7252928 central heating towel rail Dual fuel Contemporary towel rail:

Plieger Frente Destra 7252928, Contemporary towel rail, Straight, Wall-mounted, Gray, Pearl, CE, 933 W

Long summary description Plieger Frente Destra 7252928 central heating towel rail Dual fuel Contemporary towel rail:

Plieger Frente Destra 7252928. Style: Contemporary towel rail, Towel rail profile type: Straight, Mounting type: Wall-mounted. Heating capacity in watts: 933 W, Radiator connection: Left bottom. Length: 23.6" (600 mm), Height: 63.4" (1610 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.