DELL logo

DELL Inspiron 3452 Intel® Celeron® N3150 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11673
Info modified on:
07 Mar 2024, 15:34:52
Long product name DELL Inspiron 3452 Intel® Celeron® N3150 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White:

Intel Celeron N3150 (2M Cache, 1.6 GHz), 4GB DDR3L 1600MHz, 500GB SATA HDD, 23.8" LED FHD IPS 1920 x 1080, DVD Super Multi, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 10 Home 64-bit

DELL Inspiron 3452 Intel® Celeron® N3150 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White:

More screen. More to love.
24-inch all-in-one desktop in a space-saving design. Featuring Intel® processors and a Full HD display with a wide-viewing angle.

The perfect addition to your home
Incredible value: With a stunning 23.8" Full HD wide-viewing-angle display, the responsive performance of a computer, integrated speakers and webcam, all in an attractively thin design PC, the Inspiron 24 is an easy to use All-in-one desktop that’s a smart buy for the family.

Designed to draw a crowd: Watch, learn and play games without leaving anyone out on an expansive Full HD wide-viewing-angle display. Choose the edge-to-edge touch screen option with more touch points for an incredibly interactive and smooth user experience.

Simple set up, out of the box: The pop-up easel stand with one-cord set up allows quick and easy arrangement in any room. Featuring a stunningly thin panel the Inspiron 24 is available in a black and white color design that stylishly fits any décor.

Get the fully-featured All-in-One experience
Immerse yourself: Take your movies and games to a whole new level with the latest Intel® processors. It’s engineered for uncompromising graphics, powerful performance and stunning visuals that make your favorite media even more enjoyable.

Room to run: Available with an up to 1 TB hard drive and optical disk drive, the Inspiron 24 gives you plenty of space to store the whole family’s movies, memories, school projects and more while still providing a consistently smooth, lag-free performance.

Connect to what matters: The Inspiron 24 is outfitted with faster and longer-range IEEE 802.11 ac wireless technology, so you can chat with friends and family or stream music and movies quickly and securely. The multiple USB 2.0 and 3.0 ports, HDMI-in, 4-in-1 Multicard Reader and Ethernet capabilities offer seamless interaction with your other devices.

Advanced audio: Built-in stereo speakers tuned with Waves MaxxAudio® solution and a widescreen HD Webcam allow crisp, clear online Skype sessions with your family and friends.

Your content. Anywhere, anytime.
Retrieve that document you forgot to take to the meeting. Access your photos. Collaborate on a project. With Dropbox, you can easily access all of your content anywhere.

Short summary description DELL Inspiron 3452 Intel® Celeron® N3150 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White:

DELL Inspiron 3452, 23.8", Full HD, Intel® Celeron®, 4 GB, 500 GB, Windows 10 Home

Long summary description DELL Inspiron 3452 Intel® Celeron® N3150 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White:

DELL Inspiron 3452. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: White

Video
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.