Stanley logo

Stanley STA50023-XJ drill bit 1 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12313
Info modified on:
07 Mar 2024, 15:34:52
Long product name Stanley STA50023-XJ drill bit 1 pc(s):

4.0 × 54mm

Short summary description Stanley STA50023-XJ drill bit 1 pc(s):

Stanley STA50023-XJ, Drill, 0.157" (4 mm), 3.46" (88 mm), Metal, 2.13" (5.4 cm), High-Speed Steel (HSS)

Long summary description Stanley STA50023-XJ drill bit 1 pc(s):

Stanley STA50023-XJ. Proper use: Drill, Drill bit diameter: 0.157" (4 mm), Length: 3.46" (88 mm). Number of drill bits: 1 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.