Plieger 7340493 central heating radiator White Double panel, double convector (Type 22) Panel radiator

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17974
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Plieger 7340493 central heating radiator White Double panel, double convector (Type 22) Panel radiator:

Plieger 7340493, White, Double panel, double convector (Type 22), Panel radiator, Horizontal, ISSO, Kiwa, CE, 1147 W

Long summary description Plieger 7340493 central heating radiator White Double panel, double convector (Type 22) Panel radiator:

Plieger 7340493. Product color: White, Type: Double panel, double convector (Type 22), Product type: Panel radiator. Heating capacity in watts: 1147 W, Radiator connection: Side, Maximum operating pressure: 10 bar. Length: 39.4" (1000 mm), Height: 15.7" (400 mm), Depth: 3.94" (100 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.