Stanley logo

Stanley STA32080-QZ angle grinder accessory Cutting disc

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23515
Info modified on:
25 Aug 2021, 15:32:17
Long product name Stanley STA32080-QZ angle grinder accessory Cutting disc:

Ø125 × 22 mm x 3.2 mm

Short summary description Stanley STA32080-QZ angle grinder accessory Cutting disc:

Stanley STA32080-QZ, Cutting disc, Concrete, Stone, Any brand, 0.874" (2.22 cm), 4.92" (12.5 cm), Multicolor

Long summary description Stanley STA32080-QZ angle grinder accessory Cutting disc:

Stanley STA32080-QZ. Type: Cutting disc, Suitable for materials: Concrete, Stone, Brand compatibility: Any brand. Quantity per pack: 1 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.