location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann 704.60 Universal strip light LED 39.4" (1000 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YourLED ECO Stripe 1 m RGB Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70460 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4000870704608
Category:
Tubular fluorescent lamp, provide energy-efficient light. Used in some offices, schools and industrial buildings.
Strip Lights Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:26:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Paulmann 704.60 Universal strip light LED 39.4" (1000 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - can be shortened as needed (at marked points)
  • - rear self-adhesive for simple installation
  • - Easy plug-in system for hassle-free assembly
  • - Pleasant warm white LED light
  • - Flexible material for mounting on flat or curved surfaces
  • - Energy-saving LED technology (conserves up to 80% in comparison to conventional light bulbs)
  • - Shortened strips can be reconnected using item 70216 (not included)
  • - Equipped with RGB LED bulbs for colour changes and effect lighting
  • - incl. 4-pin plug for easy connection of the strips
Long product name Paulmann 704.60 Universal strip light LED 39.4" (1000 mm) :
The short editorial description of Paulmann 704.60 Universal strip light LED 39.4" (1000 mm)

7.2W, 9kWh/1000h, DC 12V, 20000h, 1000 x 2.5 x 10.5mm, 120 Grad, 205lm
More>>>
Short summary description Paulmann 704.60 Universal strip light LED 39.4" (1000 mm):
This short summary of the Paulmann 704.60 Universal strip light LED 39.4" (1000 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann 704.60, Universal strip light, Ambience, Indoor, Adhesive tape, Black, III

Long summary description Paulmann 704.60 Universal strip light LED 39.4" (1000 mm):
This is an auto-generated long summary of Paulmann 704.60 Universal strip light LED 39.4" (1000 mm) based on the first three specs of the first five spec groups.

Paulmann 704.60. Type: Universal strip light, Suitable for light type: Ambience, Placement supported: Indoor. Light color: Multi, Number of bulbs: 30 bulb(s), Bulb type: LED. Input voltage: 12 V. Length: 39.4" (1000 mm), Width: 0.413" (10.5 mm), Thickness: 0.0984" (2.5 mm). Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
Paulmann

Paulmann YourLED Universal strip light LED 7.87" (200 mm)
(show image)
70336 YourLED 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann YourLED Universal strip light LED 0.413" (10.5 mm)
(show image)
70337 YourLED 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 704.59 Universal strip light LED 39.4" (1000 mm)
(show image)
70459 YourLED ECO Stripe 1 m warm white White 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 704.30 Universal strip light LED 118.1" (3000 mm)
(show image)
70430 704.30 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 702.09 LED 38.4" (975 mm)
(show image)
70209 702.09 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 702.56 Universal strip light LED
(show image)
70256 702.56 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 702.52 Universal strip light LED 118.1" (3000 mm)
(show image)
70252 YourLED ECO Strip 3 m RGB Black 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 701.98 Universal strip light LED 196.9" (5000 mm)
(show image)
70198 701.98 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 702.10 LED 38.4" (975 mm)
(show image)
70210 YourLED strip, 97 cm, RGB black, clear-coated 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 702.12 LED 115.2" (2925 mm)
(show image)
70212 YourLED stripe, set, 3x97 cm, Warm white white, clear-coated 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)