location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Stanley STA32622-QZ angle grinder accessory Cutting disc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Stanley Check ‘Stanley’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STA32622-QZ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STA32622-QZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5035048373064
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Stanley: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Stanley STA32622-QZ angle grinder accessory Cutting disc :
The short editorial description of Stanley STA32622-QZ angle grinder accessory Cutting disc

Ø115 × 22.2 mm x 1.6 mm
More>>>
Short summary description Stanley STA32622-QZ angle grinder accessory Cutting disc:
This short summary of the Stanley STA32622-QZ angle grinder accessory Cutting disc data-sheet is auto-generated and uses the product title and the first six key specs.

Stanley STA32622-QZ, Cutting disc, Aluminum, Any brand, 0.874" (2.22 cm), 4.53" (11.5 cm), 0.0630" (1.6 mm)

Long summary description Stanley STA32622-QZ angle grinder accessory Cutting disc:
This is an auto-generated long summary of Stanley STA32622-QZ angle grinder accessory Cutting disc based on the first three specs of the first five spec groups.

Stanley STA32622-QZ. Type: Cutting disc, Suitable for materials: Aluminum, Brand compatibility: Any brand. Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
Stanley

Stanley STA32617-QZ angle grinder accessory Cutting disc
(show image)
STA32617-QZ STA32617-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA32627-QZ angle grinder accessory Cutting disc
(show image)
STA32627-QZ STA32627-QZ 0.00
(excl. VAT)
0 (incl. VAT)