location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Soehnle Mix & Match Stones Rectangle Green, Gray, White Electronic personal scale

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Soehnle Check ‘Soehnle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mix & Match Stones
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63353
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006501633538
Category:
Devices which you stand on in order to weigh yourself.
Personal Scales Check ‘Soehnle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Soehnle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Aug 2018 09:35:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Soehnle Mix & Match Stones Rectangle Green, Gray, White Electronic personal scale
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Electronic personal scale 396.8 lbs (180 kg)
  • - Auto power off
  • - Material: Glass, Plastic Top surface type: Glass
  • - LCD
  • - Green, Gray, White
Long product name Soehnle Mix & Match Stones Rectangle Green, Gray, White Electronic personal scale :
The short editorial description of Soehnle Mix & Match Stones Rectangle Green, Gray, White Electronic personal scale

180kg, Glass/Plastic, 100g, LCD, White/Stones
More>>>
Short summary description Soehnle Mix & Match Stones Rectangle Green, Gray, White Electronic personal scale:
This short summary of the Soehnle Mix & Match Stones Rectangle Green, Gray, White Electronic personal scale data-sheet is auto-generated and uses the product title and the first six key specs.

Soehnle Mix & Match Stones, Electronic personal scale, 396.8 lbs (180 kg), 3.53 oz (100 g), Green, Gray, White, kg/lb, Rectangle

Long summary description Soehnle Mix & Match Stones Rectangle Green, Gray, White Electronic personal scale:
This is an auto-generated long summary of Soehnle Mix & Match Stones Rectangle Green, Gray, White Electronic personal scale based on the first three specs of the first five spec groups.

Soehnle Mix & Match Stones. Type: Electronic personal scale, Maximum weight capacity: 396.8 lbs (180 kg), Accuracy: 3.53 oz (100 g). Display: LCD. Width: 12" (305 mm), Depth: 12" (305 mm), Height: 0.984" (25 mm). Quantity per pack: 1 pc(s)